EN
  • EN
  • DE

LEE-59+

Part No LEE-59+
Manufacturer Mini-Circuits
Catalog RF Amplifiers
Description IC AMP CELLULAR 0HZ-5GHZ FG873
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 0Hz ~ 5GHz
P1dB 17.3dBm
Gain 7.6dB
Noise Figure 4.5dB
RF Type Cellular, PCS
Voltage - Supply 4.3V ~ 5.2V
Current - Supply 65mA
Test Frequency 2GHz
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Supplier Device Package FG873
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 714824-LEE-59+
Ultra Librarian 3D Model Ultra Librarian LEE-59+ CAD Model

Description

The Mini-Circuits 714824-LEE-59+ is an RF amplifier.

  • Frequency Range: 0Hz to 5GHz
  • Gain: 7.6dB
  • Noise Figure: 4.5dB
  • Current Supply: 65mA
  • P1dB: 17.3dBm
  • RF Types: Cellular and PCS
  • Voltage Supply Range: 4.3V to 5.2V
  • Mounting: Surface Mount
  • Package: 4-SMD, No Lead
  • Supplier Device Package: FG873

You May Also Be Interested in

Analog Devices Inc.
IC RF AMP VSAT 2GHZ-20GHZ MODULE / RF Amplifier IC VSAT 2GHz ~ 20GHz Module
Need more? Email Us
CEL
IC AMP CELLULAR 2-2.3GHZ 6SUPER / RF Amplifier IC Cellular, DBS, PCS 2GHz ~ 2.3GHz 6-SuperMiniMold
Need more? Email Us
NXP / Nexperia
IC RF AMP CATV 5MHZ-1GHZ SOT89-3 / RF Amplifier IC CATV 5MHz ~ 1GHz SOT-89-3
Need more? Email Us
NXP / Nexperia
IC RF AMP GSM 400MHZ-1.4GHZ 8DFN / RF Amplifier IC GSM, LTE, W-CDMA 400MHz ~ 1.4GHz 8-DFN (2x2)
Lowest to $10.0124
Analog Devices Inc.
IC RF AMP GPS 18GHZ-54GHZ 24LGA / RF Amplifier IC General Purpose 18GHz ~ 54GHz 24-LGA-CAV (5x5)
Lowest to $0.6537
Analog Devices Inc.
IC AMP 200MHZ-22GHZ 32LFCSP-CAV / RF Amplifier IC 200MHz ~ 22GHz 32-LFCSP-CAV (5x5)
Lowest to $326.5090
NXP / Nexperia
IC RF AMP CDMA 1GHZ-4GHZ 8DFN / RF Amplifier IC CDMA, LTE, W-CDMA 1GHz ~ 4GHz 8-DFN (2x2)
Need more? Email Us
NXP / Nexperia
IC AMP 802.11G 2.4-2.5GHZ 12QFN / RF Amplifier IC 802.11g 2.4GHz ~ 2.5GHz 12-QFN (3x3)
Need more? Email Us
Texas Instruments
IC AMP GPS 2.3GHZ-2.9GHZ 12WQFN / RF Amplifier IC General Purpose 2.3GHz ~ 2.9GHz 12-WQFN (2x2)
Lowest to $4.0542

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.2358 $56.1222
20+ $5.1166 $102.3320
31+ $4.9567 $153.6577
42+ $4.7968 $201.4656
54+ $4.6369 $250.3926
73+ $4.1572 $303.4756
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,130 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess