Products specifications

Categories Circuit Protection
Estimated Pruduction Lead Time 44 Weeks
Features 22.9V Clamp 157A (8/20µs) Ipp Tvs Diode Surface Mount SMAflat
Manufacturer STMicroelectronics
Series SMA6F, TRANSIL™
Package Reel - TR
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Surface Mount
Package DO-221AC, SMA Flat Leads
Case / Package SMAflat
Family Name SMA6F12
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number -497-8758-6, 497-8758-1, 497-8758-2, 497-8758-6, -497-8758-2, -497-8758-1
Quantity per package 10000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 895562-SMA6F12AVCL
Ultra Librarian 3D Model Ultra Librarian SMA6F12AVCL CAD Model

Description

The SMA6F12AVCL is a state-of-the-art transient voltage suppressor (TVS) diode designed by STMicroelectronics, a global leader in semiconductor solutions. This robust device is engineered to protect sensitive electronic equipment from voltage spikes and surges, ensuring reliable performance and longevity of the product it safeguards.

Key Features

  • Stand-off voltage: The SMA6F12AVCL boasts a stand-off voltage of 12V, making it suitable for a broad range of applications where this level of voltage protection is required.
  • Clamping voltage: With a clamping voltage of 19.9V, this TVS diode can effectively clamp and withstand high transient overvoltages, preventing damage to the circuit components.
  • Peak pulse power: It offers an impressive peak pulse power dissipation of 600W (10/1000μs), providing a robust shield against surge events.
  • Low leakage current: The device features a low leakage current, enhancing its efficiency and making it ideal for low-power applications.
  • Fast response time: The SMA6F12AVCL responds swiftly to transient overvoltages, ensuring immediate protection for the circuit.
  • Package: Housed in an SMA Flat package, it not only saves space but also offers a low profile on the PCB.

Applications

The SMA6F12AVCL is versatile and can be integrated into a variety of electronic systems. It is particularly well-suited for:

  • Power supply lines
  • Communication systems
  • Automotive applications
  • Portable devices
  • Industrial controls

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and reliability. The SMA6F12AVCL is manufactured to meet high standards, ensuring that it performs consistently under adverse conditions and providing peace of mind for designers and engineers.

Environmental Compliance

The SMA6F12AVCL is compliant with RoHS and REACH regulations, reflecting STMicroelectronics' dedication to environmental responsibility and the provision of environmentally friendly products.

You May Also Be Interested in

Bourns Inc.
Diode TVS Single Bi-Dir 30V 3KW 2-Pin DO-214AB
Lowest to $1.5716
ECAD model for SMLJ30CA
Yageo
SMDJ, DO-214AB, 75V, 121V, REEL / 121V Clamp 24.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Need more? Email Us
ECAD model for SMDJ75A/TR13
Yageo
SMDJ, DO-214AB, 33V, 53.3V, REEL / 53.3V Clamp 56.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Lowest to $0.1619
ECAD model for SMDJ33CA/TR13
Micro Commercial Co
200V, 600W, UNIDIRECTIONA TVS, S
Lowest to $0.0763
ECAD model for SMBJ200A-TP
Littelfuse Inc.
TVS DIODE 2.8V 6V 10MSOP
Lowest to $0.5224
ECAD model for SP4044-04ATG
Yageo
SMDJ, DO-214AB, 7V, 12V, REEL 13 / 12V Clamp 250A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Need more? Email Us
ECAD model for SMDJ7.0CA/TR13
Wurth Electronics Inc
TVS DIODE 24V 38.9V DO214AA / WE-TVSP Power TVS Diode
Lowest to $1.6250
ECAD model for 824520241
Rohm Semiconductor
TVS DIODE 5V 11.4V DSN0603-2
Lowest to $0.0885
ECAD model for VS5V0BB1EST15R
STMicroelectronics
TVS DIODE 5VWM 9.2VC SMC / 9.2V Clamp 327A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
Lowest to $2.6033
ECAD model for SM30T6.8CAY

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $40.1909
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3991 $50.9865
36+ $2.7890 $100.4040
56+ $2.7019 $151.3064
77+ $2.6147 $201.3319
99+ $2.5276 $250.2324
133+ $2.2661 $301.3913
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,495 pieces
MOQ: 15 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention