Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 0Hz ~ 8GHz
P1dB 14.1dBm
Gain 7.7dB
Noise Figure 5.3dB
RF Type Cellular, PCS
Voltage - Supply 3.6V ~ 4.4V
Current - Supply 50mA
Test Frequency 100MHz
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Supplier Device Package FG873
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 178599-LEE-9+
Ultra Librarian 3D Model Ultra Librarian LEE-9+ CAD Model

Description

The Mini-Circuits RF Amplifier 178599-LEE-9+ is a high-performance component designed for RF and wireless applications.

  • Frequency Range: 0Hz to 8GHz
  • Gain: 7.7dB
  • Voltage Supply: 3.6V to 4.4V
  • Current: 50mA
  • Mounting: Surface mountable
  • Package: 4-SMD, no lead
  • P1dB: 14.1dBm
  • Noise Figure: 5.3dB
  • Product Line: Mini-Circuits
  • Package Quantity: 1,000 pcs
  • Status: Active

You May Also Be Interested in

Broadcom Limited
0.1-6 GHz 3V, 17 dBm Amplifier | IC RF AMP ISM 100MHZ-6GHZ SOT363
Lowest to $4.3091
ECAD model for MGA-82563-TR1
NXP / Nexperia
AIRFAST POWER AMPLIFIER MODULE,
Need more? Email Us
ECAD model for A3M34TL139T2
Analog Devices Inc.
IC AMP CATV DBS 50MHZ-1GHZ SOT89 / RF Amplifier IC CATV, DBS, PHS, UHF, VHF 50MHz ~ 1GHz SOT-89
Lowest to $8.8713
ECAD model for HMC599ST89E
L3 Narda-MITEQ
AMPLIFIER / RF Amplifier IC
Need more? Email Us
ECAD model for AFS5-05500650-11-TCL-5
M/A-Com Technology Solutions
AMPLIFIER,COUPLER FEEDBACK / RF Amplifier IC General Purpose 300MHz ~ 1.8GHz TO-8-1
Need more? Email Us
ECAD model for AM-153-PIN
Broadcom Limited
IC AMP GP 1.805GHZ-1.88GHZ 28QFN
Need more? Email Us
ECAD model for MGA-43003-TR1G
NXP / Nexperia
BGU8821
Need more? Email Us
ECAD model for BGU8821/AY
Analog Devices Inc.
IC RF AMP WIMAX 3.3GHZ-3.8GHZ
Lowest to $11.6722
ECAD model for HMC593LP3ETR
Broadcom Limited
ONE MID HIGH BAND PAMID 7.4X9.48 / RF Amplifier IC
Need more? Email Us
ECAD model for AFEM-9100-SG1

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.5076 $55.0760
23+ $4.5191 $103.9393
35+ $4.3779 $153.2265
48+ $4.2366 $203.3568
62+ $4.0954 $253.9148
82+ $3.6718 $301.0876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,808 pieces
MOQ: 10 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention