EN
  • EN
  • DE

LRMS-APX

Part No LRMS-APX
Manufacturer Mini-Circuits
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1070976-LRMS-APX
Categories OEM Parts(J-L)
Manufacturer Mini-Circuits
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LRMS-APX CAD Model

Description

The LRMS-APX, manufactured by Mini-Circuits, is a surface-mount mixer designed for a variety of RF and microwave applications. It is engineered for superior performance, featuring low conversion loss, high isolation, and a wide bandwidth, making it suitable for communication systems, test equipment, and radar applications. Its rugged design ensures reliability in challenging environments.

Applications

  • Communication Systems: Used in cellular base stations, satellite communication systems, and wireless networks for efficient frequency conversion.
  • Test and Measurement Equipment: Employed in spectrum analyzers, signal generators, and network analyzers for accurate signal mixing and analysis.
  • Radar Systems: Ideal for radar receivers and transmitters, facilitating signal down-conversion and up-conversion processes.
  • Electronic Warfare Systems: Utilized in jamming equipment and signal intelligence systems for advanced signal processing and frequency translation.
  • Medical Imaging: Suitable for use in MRI and other medical imaging devices, aiding in signal mixing and precise detection.

Features

  • Wide Frequency Range: Operates across a broad frequency spectrum, accommodating diverse RF and microwave signals.
  • Low Conversion Loss: Minimizes signal attenuation during frequency conversion, preserving high signal integrity.
  • High Isolation: Provides excellent isolation between ports, significantly reducing unwanted signal leakage and interference.
  • Surface Mount Design: Designed for Surface Mount Technology (SMT) assembly, enabling efficient and automated manufacturing processes.
  • Robust Construction: Built to withstand harsh operating conditions, ensuring long-term operational reliability.

Benefits

  • Enhanced System Performance: Low conversion loss and high isolation contribute to improved system performance and superior signal quality.
  • Reduced Signal Interference: High isolation effectively minimizes unwanted signal leakage, leading to improved signal purity and reduced interference.
  • Streamlined Manufacturing: The surface mount design simplifies the assembly process and reduces overall manufacturing costs.
  • Versatile Application: Its wide frequency range and excellent performance make it versatile for a multitude of applications.
  • Reliable Operation: Robust construction ensures dependable performance in demanding operational environments.

The LRMS-APX comes in a compact surface-mount package, which allows for easy integration into various circuit designs. It is engineered to meet rigorous industry standards, providing a cost-effective solution for demanding frequency conversion applications. This mixer combines high performance, exceptional reliability, and great versatility, making it an excellent choice for a wide array of RF and microwave applications.

You May Also Be Interested in

Thomas & Betts
LDP20-120-2 - Thomas and Betts Joslyn PD LDP201202 LIGHT DUTY SURGE PROTE
Need more? Email Us
Hewlett Packard
Need more? Email Us
TT Electronics
Need more? Email Us
TT Electronics
Current Sense Resistor, SMD, .5 mOhm 5W 1% Tol, +/- 70 ppm Cut T/R
Need more? Email Us
Schneider Electric
Schneider Electric Contactor Coil - For Use w/ LC1F265, LC1F330 & TeSys F | Part #LX4FG024
Need more? Email Us
Hewlett Packard
HP MSR20-10 Router
Need more? Email Us
Toko America Inc.
Need more? Email Us
Lite-On Inc.
Need more? Email Us
TT Electronics
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess