EN
  • EN
  • DE
  • IT

NCS1-63+

Part No NCS1-63+
Manufacturer Mini-Circuits
Catalog Balun
Description 1:1 LTCC TRANSFORMER, 4900 - 600
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - Balun
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency Range 4.9GHz ~ 6GHz
Impedance - Unbalanced/Balanced 50 / 50Ohm
Phase Difference
Insertion Loss (Max) 1.0dB
Return Loss (Min) 8.8dB
Package / Case 6-SMD, No Lead
Mounting Type Surface Mount
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.31.4035
Win Source Part Number 928953-NCS1-63+
Ultra Librarian 3D Model Ultra Librarian NCS1-63+ CAD Model

Description

The Mini-Circuits 928953-NCS1-63+ is an RF balun designed for applications in the RF and Wireless category.

  • Manufacturer: Mini-Circuits
  • Frequency Range: 4.9GHz to 6GHz
  • Impedance: 50 / 50 Ohm
  • Phase Difference:
  • Insertion Loss: 1.0dB
  • Return Loss: 8.8dB
  • Package: 6-SMD, No Lead
  • Mounting Type: Surface Mount

You May Also Be Interested in

Pulse
1608 2.4GHZ BLN TYPEKG
Need more? Email Us
Pulse
1005 2.4GHZ BLN TYPEYE
Need more? Email Us
Pulse
1005 1805-2170MHZ BLN TYPEKB
Need more? Email Us
Pulse
BALUN 2.5GHZ BALUN TYPE39
Need more? Email Us
Pulse
1608 2.4GHZ BLN TYPEKX
Need more? Email Us
Pulse
1608 900MHZ BLN TYPEKW
Need more? Email Us
Pulse
1608 N78 BLN TYPEKY
Need more? Email Us
Pulse
XFMR RF SGL RAC 1:2CT 3 30M
Need more? Email Us
MACOM Technology Solutions
BALUN 1MHZ-300MHZ 75/75 6SMD GW
Lowest to $0.8074

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7018 $51.3342
46+ $2.2168 $101.9728
70+ $2.1476 $150.3320
97+ $2.0783 $201.5951
125+ $2.0090 $251.1250
167+ $1.8012 $300.8004
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,640 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess