Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 50MHz ~ 1.5GHz
P1dB 26.2dBm
Gain 15dB
Noise Figure 4.2dB
RF Type CATV, LTE
Voltage - Supply 9V
Current - Supply 182mA
Test Frequency 450MHz
Mounting Type Surface Mount
Package / Case TO-243AA
Supplier Device Package SOT-89
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 833733-PHA-101+
Ultra Librarian 3D Model Ultra Librarian PHA-101+ CAD Model

Description

The 833733-PHA-101+ is an RF amplifier.

  • Applications: CATV, LTE
  • Frequency Range: 50MHz to 1.5GHz
  • Gain: 15dB
  • Noise Figure: 4.2dB
  • Voltage Supply: 9V
  • Current Supply: 182mA
  • Package: TO-243AA
  • Standard Package: 1,000 pcs

You May Also Be Interested in

Freescale Semiconductor - NXP
IC AMP W-CDMA 2.11-2.17GHZ TO270
Lowest to $63.2849
ECAD model for MW7IC2240NR1
Skyworks Solutions Inc.
IC POWER AMP HI EFF 16MCM / RF Amplifier IC
Lowest to $5.2552
ECAD model for SKY66397-11
NXP / Nexperia
IC AMP CELL 1.92GHZ-2GHZ TO272WB
Lowest to $0.0320
ECAD model for MW6IC1940NBR1
M/A-Com Technology Solutions
GaN Wideband Power Amplifier, 28 V, 5 W 20 - 2700 MHz
Need more? Email Us
ECAD model for NPA1008
Skyworks Solutions Inc.
5GHZ 26DBM PA IN 4X4X0.9MM QFN
Lowest to $2.1904
ECAD model for SE5017L-R
Broadcom Limited
IC AMP ISM 0HZ-2.3GHZ SOT143-4
Need more? Email Us
ECAD model for MSA-0311-BLKG
Freescale Semiconductor - NXP
IC AMP GPS 1.805-1.88GHZ TO270
Lowest to $61.9344
ECAD model for MW7IC2040NR1
Skyworks Solutions Inc.
RF Amplifier IC 802.11b/g/n/ac, ISM 2.4GHz 20-QFN (4x4)
Lowest to $3.1532
ECAD model for SKY85006-11
Broadcom Limited
IC RF AMP 50MHZ-1.6GHZ
Need more? Email Us
ECAD model for MSA-1110

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7846 $58.9230
11+ $9.6694 $106.3634
17+ $9.3673 $159.2441
23+ $9.0651 $208.4973
29+ $8.7629 $254.1241
39+ $7.8564 $306.3996
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,000 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention