Products specifications Report Issue?

Package Tape & Reel (TR)
Product Status Active
Frequency 50MHz ~ 1.5GHz
P1dB 22.5dBm
Gain 25.4dB
Noise Figure 2dB
RF Type CATV
Voltage - Supply 4.8 V ~ 5.2 V
Current - Supply 146mA
Test Frequency 800MHz ~ 1.5GHz
Grade -
Mounting Type Surface Mount
Package / Case 8-TDFN Exposed Pad
Supplier Device Package 8-DFN (4.9x6)
Ultra Librarian 3D Model Ultra Librarian PHA-22+ CAD Model

Description

Mini-Circuits PHA-22+ is a dual matched wideband amplifier fabricated using advanced E-PHEMT* technology, offering high dynamic range (High IP3 and Low NF) for use in 50 and 75 ohm applications. Exceptionally high IP2 has been demonstrated in wideband 50 and 75 ohm amplifiers evaluation boards. Combining this with low noise figure to enable it for use in exceptionally high dynamic range amplifiers

You May Also Be Interested in

RF Micro Devices
DC-5000 MHZ CASCADABLE SIGE HBT MMIC AMPLIFIER | IC AMP CELLULAR 0HZ-5GHZ SOT363
Lowest to $70.0699
ECAD model for SGA-3463
Analog Devices Inc.
IC RF AMP WLCSP / RF Amplifier IC
Lowest to $16.2986
ECAD model for AD45226Z-R7
NXP / Nexperia
BGU8822
Need more? Email Us
ECAD model for BGU8822/AY
NXP / Nexperia
AIRFAST POWER AMPLIFIER MODULE,
Need more? Email Us
ECAD model for A3M34TL139T2
Broadcom Limited
ONE MID HIGH BAND PAMID 7.4X9.48 / RF Amplifier IC
Need more? Email Us
ECAD model for AFEM-9100-SG1
M/A-Com Technology Solutions
AMPLIFIER,SURFACE MOUNT / RF Amplifier IC General Purpose 1.5GHz ~ 6GHz
Need more? Email Us
ECAD model for SMA6011
RF Micro Devices
IC AMP CELL 700MHZ-3.8GHZ 20QFN
Lowest to $15.7664
ECAD model for RF3865TR7
M/A-Com Technology Solutions
AMPLIFIER,SURFACE MOUNT / RF Amplifier IC General Purpose 10MHz ~ 500MHz
Lowest to $432.3767
ECAD model for SMA81-2
RF Micro Devices
DC-5500 MHZ CASCADABLE SIGE HBT MMIC AMPLIFIER | IC AMP CELLULR 0HZ-5.5GHZ SOT363
Lowest to $0.7529
ECAD model for SGA-3363

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5700 $57.8500
11+ $9.4934 $104.4274
17+ $9.1967 $156.3439
23+ $8.9000 $204.7000
30+ $8.6034 $258.1020
39+ $7.7134 $300.8226
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 668 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention