Products specifications

Product Status Active
Insertion Loss 0.4dB
Frequency 1.5GHz ~ 2.5GHz
Specifications Isolation (Min) 23dB, 3° Imbalance (Max)
Size / Dimension 0.150" L x 0.150" W x 0.037" H (3.81mm x 3.81mm x 0.94mm)
Package / Case 8-SMD, No Lead
Ultra Librarian 3D Model Ultra Librarian QCC-22+ CAD Model

Description

RF Power Divider 1.5 GHz ~ 2.5 GHz Isolation (Min) 23dB, 3° Imbalance (Max) 8-SMD, No Lead

You May Also Be Interested in

Qorvo US Inc.
DW3210 UWB TRANSCEIVER IC, NON A
Lowest to $6.5497
ECAD model for DW3210TR13
TYCLON
N 50 Ohm 2-Way Distributor
Need more? Email Us
ECAD model for N-9182
TYCLON
BNC 50 Ohm 2-Way RF Power Dividers/Splitters. It features a impedance 50Ω, operates up to 40~900MHz, and an excellent V.S.W.R 1.3(Max.) at 40~900MHz. The contact is made of Silver Plating, while the body is Nickel Plating.
Need more? Email Us
ECAD model for BNC-0092
TE Connectivity
RFI SHLD FINGER CU GOLD SOLDER
Lowest to $0.4292
ECAD model for 3-2199250-2
Inventek Systems
RF TXRX MOD BT TH SMD
Lowest to $11.2982
ECAD model for ISM14585-L35-P8
Qorvo US Inc.
8-11 GHZ, 100 W XBD GAN PA
Lowest to $13,473.4329
ECAD model for TGM2635-CP
TTM Technologies
RF DIR COUPLER 4.8GHZ-6GHZ SMD
Lowest to $3.1153
ECAD model for 1M803S
Espressif
IC RF TXRX+MCU BLE 56QFN
Lowest to $3.0665
ECAD model for ESP32-S3FN8
Qorvo US Inc.
MHB S-PAD
Lowest to $1.3745
ECAD model for QM77031TR13-5K

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8637 $53.1822
14+ $7.2728 $101.8192
22+ $7.0455 $155.0010
30+ $6.8182 $204.5460
38+ $6.5910 $250.4580
51+ $5.9091 $301.3641
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 419 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention