EN
  • EN
  • DE

ISM14585-L35-P8

Part No ISM14585-L35-P8
Manufacturer Inventek Systems
Catalog RF and Wireless >RF Power Dividers/Splitters
Description RF TXRX MOD BT TH SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and WirelessRF Transceiver Modules and Modems
Mfr Inventek Systems
Packaging Tray
Part Status Active
RF Family/Standard Bluetooth
Protocol Bluetooth v5.0
Frequency 2.4GHz
Data Rate 1Mbps
Serial Interfaces I2C, SPI, UART
Antenna Type Integrated, Trace
Memory Size 8MB Flash, 64kB OTP, 128kB ROM, 96kB SRAM
Voltage - Supply 1.8V ~ 3.6V
Current - Receiving 3.7mA
Current - Transmitting 3.4mA
Mounting Type Surface Mount
Operating Temperature -40°C ~ 85°C
Package / Case 35-SMD Module
Base Product Number ISM14585
Ultra Librarian 3D Model Ultra Librarian ISM14585-L35-P8 CAD Model

You May Also Be Interested in

TTM Technologies
RF POWER DIVIDER 0603
Need more? Email Us
Mini-Circuits
PWR SPLTR CMBD / BNC / ROHS
Need more? Email Us
Mini-Circuits
RF PWR DVDR 5MHZ-1.2GHZ 8SMD
Need more? Email Us
Mini-Circuits
2 WAYS MMIC PS, 1600 - 3300 MHZ
Need more? Email Us
Mini-Circuits
LTCC PWR SPLTR, 4800 - 7200 MHZ
Lowest to $6.4512
Mini-Circuits
2 WAYS PWRSPLTR, 5-2500 MHZ, 50
Need more? Email Us
Mini-Circuits
2 WAYS PWRSPLTR, 800 - 2200 MHZ
Need more? Email Us
Mini-Circuits
DC PASS PWRSPLTR, 500 - 6000 MHZ
Need more? Email Us
Mini-Circuits
PWR DIV SMA-F 4 WAY .5-6GHZ
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $176.0715 $176.0715
2+ $157.8572 $315.7144
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,352 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess