EN
  • EN
  • DE

RBP-400+

Part No RBP-400+
Manufacturer Mini-Circuits
Catalog RF Filters
Description RF FILTER BAND PASS 391MHZ 8SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - RF Filters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 391MHz Center
Bandwidth 198MHz
Filter Type Band Pass
Mounting Type Surface Mount
Package / Case 8-SMD, No Lead
Size / Dimension 0.350" L x 0.350" W (8.89mm x 8.89mm)
Height (Max) 0.100" (2.54mm)
Standard Package 200 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 931529-RBP-400+
Ultra Librarian 3D Model Ultra Librarian RBP-400+ CAD Model

Description

The 931529-RBP-400+ is a band pass RF filter designed for use in electronic systems that require filtering of signals @ a frequency of 391MHz.

  • Size: 0.350" L x 0.350" W (8.89mm x 8.89mm)
  • Height: 0.100" (2.54mm)
  • Bandwidth: 198MHz
  • Package: Surface mount
  • Design: No-lead
  • Manufacturer: Mini-Circuits
  • Product Line: Active product lineup

You May Also Be Interested in

TDK Corporation
FILTER BANDPASS 2.4GHZ 1008 SMD
Need more? Email Us
Crystek Corporation
RF FILTER LOW PASS 2GHZ INLINE
Need more? Email Us
Qorvo US Inc.
5GHZ WI-FI UNII1-2A BANDBOOST FI
Lowest to $2.9105
Qorvo US Inc.
3.7-3.98 GHZ, BPF, BAW
Lowest to $46.5672
Crystek Corporation
RF FILTER LOW PASS 2.4GHZ INLINE
Need more? Email Us
Knowles Dielectric Labs
RF FILTER LOW PASS 5.5GHZ 6SMD
Need more? Email Us
Johanson Technology Inc.
BAND PASS FILTER 2.45 GHZ 0805
Need more? Email Us
Crystek Corporation
RF FILTER LOW PASS 50MHZ BNC
Need more? Email Us
AVX Corporation
LOW PASS FILTER 1842MHZ 0805 SMD
Lowest to $0.8166

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.0979 $82.1958
3+ $33.7213 $101.1639
5+ $32.6675 $163.3375
7+ $31.6138 $221.2966
9+ $30.5600 $275.0400
11+ $27.3986 $301.3846
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess