Products specifications

Category Filters - RF Filters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Obsolete
Frequency 652MHz Center
Bandwidth 56MHz
Filter Type Band Pass
Mounting Type Surface Mount
Package / Case 8-SMD, No Lead
Size / Dimension 0.350" L x 0.350" W (8.89mm x 8.89mm)
Height (Max) 0.100" (2.54mm)
Standard Package 200 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 711817-RBP-650+
Ultra Librarian 3D Model Ultra Librarian RBP-650+ CAD Model

Description

The Mini-Circuits 711817-RBP-650+ is an RF Filters component.

  • Frequency: 652MHz
  • Bandwidth: 56MHz
  • Size: 0.350" L x 0.350" W (8.89mm x 8.89mm)
  • Height: 0.100" (2.54mm)
  • Mounting: Surface mountable
  • Package: 8-SMD, No Lead
  • Status: Obsolete
  • Standard Package: 200 pcs

You May Also Be Interested in

Pulse
1411 2.4GHZ BPF TYPEPZ
Need more? Email Us
ECAD model for BPF1411LRPZR2400L
Pulse
RF FILTER BAND PASS
Need more? Email Us
ECAD model for BPF2012LKAMR6580A
Pulse
1005 2.4GHZ LPF TYPECA
Need more? Email Us
ECAD model for LPF1005LWCAR2400L
Pulse
1005 N77 BPF TYPEQK
Need more? Email Us
ECAD model for BPF1005LRQKR3750L
Pulse
1608 N77 BPF TYPEQF
Need more? Email Us
ECAD model for BPF1608LRQFR3750L
Pulse
RF FILTER BAND PASS
Need more? Email Us
ECAD model for BPF1608LKAPR6580A
Pulse
RF FILTER LOW PASS 435MHZ 0805
Need more? Email Us
ECAD model for LPF2012LM50R0433A
Pulse
1005 2.4GHZ LPF TYPECG
Need more? Email Us
ECAD model for LPF1005LWCGR2400L
Pulse
1608 1710-1880/2500-2690MHZ LPF
Need more? Email Us
ECAD model for LPF1608LKRBR1825L

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.2224 $71.2224
2+ $58.4389 $116.8778
3+ $56.6127 $169.8381
4+ $54.7865 $219.1460
5+ $52.9603 $264.8015
7+ $47.4816 $332.3712
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 168 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention