Products specifications

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Type Clock/Calendar
Features Alarm, Leap Year, NVSRAM, Square Wave Output, Supervisor, Watchdog Timer
Memory Size 44B
Date Format YY-MM-DD-dd
Interface I2C, 2-Wire Serial
Operating Supply Voltage 4.5 V ~ 5.5 V
Voltage - Supply, Battery 2.5 V ~ 3.5 V
Current - Timekeeping (Maximum) 1mA @ 4.5V ~ 5.5V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 28-SOP (0.350", 8.89mm Width) with SNAPHAT Sockets
Manufacturer Package 28-SOH
Win Source Part Number 785046-M41ST85YMH6E
Popularity Medium
Supply and Demand Status Limited
Family Name M41ST85
Introduction Date March 23, 1998
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian M41ST85YMH6E CAD Model

Description

The M41ST85YMH6E is a versatile real-time clock (RTC) module from STMicroelectronics, designed to provide precise time and date information for a wide array of electronic applications. This integrated device combines a high-performance RTC with a range of features that enhance functionality and reliability for systems requiring accurate timekeeping.

Key Features

  • Integrated Crystal: The M41ST85YMH6E comes with an embedded crystal which simplifies the design process by reducing the number of external components required.
  • Alarm Functions: It includes programmable alarms that can be set to trigger on specific dates, times, or intervals, providing flexibility for various application needs.
  • Serial Interface: The device supports I2C serial communication, allowing for easy integration with microcontrollers and other digital systems.
  • Low Power Consumption: It is designed for low power consumption, making it ideal for battery-powered or power-sensitive applications.
  • Battery Backup: The RTC maintains accurate timekeeping even in the event of a power failure, thanks to its battery backup capability.
  • Watchdog Timer: An integrated watchdog timer helps prevent system failures by resetting the system in case of software malfunctions.
  • Programmable Voltage Threshold: The device features a programmable voltage threshold for power-fail detection, ensuring data integrity during power fluctuations.

Applications

The M41ST85YMH6E is ideal for applications that require reliable and long-term timekeeping. It is commonly used in data loggers, industrial control systems, medical devices, and other electronic products where time-stamping is crucial. Its robust feature set also makes it suitable for smart meters, IoT devices, and consumer electronics that need to manage time-sensitive operations accurately.

Technical Specifications

With a wide operating temperature range and a compact surface-mount package, the M41ST85YMH6E meets the requirements of various industrial and commercial environments. Its technical specifications and documentation are available for detailed review on the STMicroelectronics website, ensuring that engineers and designers can make informed decisions when incorporating this RTC into their designs.

You May Also Be Interested in

Seiko Epson Corporation
IC RTC EVENT REC I2C 12VSOJ
Need more? Email Us
ECAD model for RX-8035LC:AC3 PURE SN
NXP / Nexperia
IC RTC CLK/CALENDAR I2C 8-DIP / Real Time Clock Serial 240byte Clock/Calendar/Alarm/Timer/Interrupt 8-Pin PDIP Bulk
Lowest to $23.4587
ECAD model for PCF8583P/F5,112
Epson Company
IC RTC CLK/CALENDAR I2C 22-SON
Need more? Email Us
ECAD model for RX-8025NB:AA3 PURE SN
Maxim Integrated
IC RTC CLK/CALENDAR PAR 28-EDIP / Real Time Clock (RTC) IC Clock/Calendar 8KB Parallel 28-DIP Module (0.600", 15.24mm)
Need more? Email Us
ECAD model for DS1743W-120IND+
Seiko Epson Corporation
IC RTC CLK/CALENDAR SPI 12VSOJ
Need more? Email Us
ECAD model for RX-4803LC:UA PURE SN
Epson Company
IC RTC CLK/CALENDAR SPI 22-SON / Real Time Clock Serial Clock/Calendar/Alarm/Timer/Interrupt 20-Pin SON T/R
Need more? Email Us
ECAD model for RX-4045NB:AA3
Microchip Technology
Real Time Clock Serial 64byte Clock/Calendar/Alarm Automotive 8-Pin SOIC N Tube / IC RTC CLK/CALENDAR I2C 8-SOIC
Lowest to $1.5321
ECAD model for MCP7940M-I/SN
Microchip Technology
Real Time Clock Serial 64byte Clock/Calendar/Alarm/Interrupt/Watchdog Timer/Battery Backup Automotive 14-Pin SOIC N Tube / IC RTC CLK/CALENDAR SPI 14-SOIC
Need more? Email Us
ECAD model for MCP795W10-I/SL
STMicroelectronics
Real Time Clock Serial 20byte Clock/Calendar/Alarm/Timer/Interrupt 18-Pin SOX T/R / IC RTC CLK/CALENDAR I2C 18-SOIC
Need more? Email Us
ECAD model for M41T81SMY6F

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention