EN
  • EN
  • DE

LTC4011CFE#TRPBF

Part No LTC4011CFE#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC BATT CHARGER HIEFF 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Supply and Demand Status Limited
Popularity High
Is this a common-used part? Yes
Win Source Part Number 087418-LTC4011CFE#TRPBF
Case / Package 20-TSSOP-EP
Temperature Range - Operating 0°C to 85°C (TA)
Maximum Supply Voltage 34V
Programmable Features Timer
Current - Charging Constant - Programmable
Number of Cells 1 to 16
Battery Chemistry Multi-Chemistry
Status Active
Packaging Reel - TR
Manufacturer Linear Technology
Categories Integrated Circuits
Ultra Librarian 3D Model Ultra Librarian LTC4011CFE#TRPBF CAD Model

Description

The LTC4011CFE#TRPBF is a versatile and efficient battery charger integrated circuit designed by Linear Technology, now part of Analog Devices. This high-performance component is engineered to provide a reliable charging solution for a wide range of battery chemistries including NiCd, NiMH, Li-Ion, and lead-acid batteries.

Key Features:

  • Multi-Chemistry Support: Compatible with various battery types, making it a flexible choice for diverse applications.
  • High Efficiency: Its switch-mode design ensures efficient power conversion, which can lead to reduced heat generation and longer battery life.
  • Adjustable Charge Current: Users can set the charge current up to 4A, allowing for customization based on the specific requirements of the battery and application.
  • Automatic Charge Termination: The charger includes termination algorithms for different battery chemistries, ensuring safe and complete charging cycles.
  • Temperature Compensation: The charging parameters can be adjusted according to the battery temperature, which is crucial for maintaining battery health and safety.
  • Integrated MOSFET: An internal power MOSFET simplifies the design and reduces external component count.
  • Thermal Protection: The device features thermal shutdown to protect against overheating during operation.

Applications:

The LTC4011CFE#TRPBF is ideal for use in portable devices, electric vehicles, power tools, and backup power systems where efficient and reliable battery charging is critical. Its robust design and comprehensive feature set also make it suitable for industrial and medical applications where battery performance and safety are paramount.

Package and Availability:

This IC is available in a 20-lead TSSOP package with an exposed pad for enhanced thermal performance. The part number LTC4011CFE#TRPBF indicates that the product is offered in tape and reel packaging, which is suitable for automated assembly processes. Linear Technology provides extensive technical support, including datasheets, reference designs, and application notes to assist with the integration of the LTC4011CFE#TRPBF into your product designs.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.1493 $56.5972
8+ $13.2538 $106.0304
12+ $12.8060 $153.6720
17+ $11.9105 $202.4785
22+ $11.4627 $252.1794
28+ $11.0150 $308.4200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,770 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess