EN
  • EN
  • DE

LT3652EDD#TRPBF

Part No LT3652EDD#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC BATTERY CHARGER 2A 12DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Battery Chemistry Multi-Chemistry
Current - Charging Constant - Programmable
Programmable Features Current, Timer
Charge Current - Max 2A
Battery Pack Voltage 14.4V
Voltage Supply MAX 32V
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 12-WFDFN Exposed Pad
Manufacturer Package 12-DFN (3x3)
Win Source Part Number 781176-LT3652EDD#TRPBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3652EDD#TRPBF CAD Model

Description

The LT3652EDD#TRPBF is a highly sophisticated power tracking battery charger designed by Linear Technology for modern electronic applications. This innovative component is capable of delivering up to 2A of continuous output current and is specifically tailored for charging a variety of battery chemistries, including Li-Ion/Polymer, LiFePO4, and lead-acid batteries.

Key Features

  • Input Voltage Range: The charger operates over a wide input voltage range from 4.95V to 32V, making it versatile for use in various applications and compatible with a range of power sources.
  • Adjustable Charge Current: The LT3652EDD#TRPBF allows for precise adjustment of the charge current, up to 2A, to match the specific needs of the battery being charged, ensuring optimal charging efficiency and battery health.
  • MPPT Capability: With its Maximum Power Point Tracking (MPPT) capability, the device can extract the maximum power from solar panels or other variable power sources, making it ideal for green energy projects.
  • Multiple Charging Stages: The charger implements a multistage charging algorithm that includes preconditioning, constant-current, and constant-voltage phases, which enhances the safety and longevity of the battery.
  • Temperature Compensation: The charging parameters can be adjusted based on temperature inputs, which is crucial for maintaining battery performance and safety under varying environmental conditions.
  • Charge Status Indicators: Integrated status pins provide real-time feedback on the charging process, allowing for easy monitoring of the charge cycle and system diagnostics.

Applications

The LT3652EDD#TRPBF is ideal for portable devices, solar-powered systems, and any applications that require efficient and reliable battery charging. Its robust design and advanced features ensure that it can meet the rigorous demands of industrial, automotive, and consumer electronics markets.

Package and Quality

This battery charger is offered in a compact 12-lead DFN (3mm x 3mm) package, which is suitable for space-constrained applications. The part number LT3652EDD#TRPBF indicates that the product is provided in tape and reel packaging, which facilitates automated pick-and-place manufacturing processes. Linear Technology ensures that their products meet high-quality standards, providing reliable and consistent performance for critical applications.

You May Also Be Interested in

ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $7.2250
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2470 $51.9520
38+ $2.6643 $101.2434
59+ $2.5810 $152.2790
81+ $2.4977 $202.3137
104+ $2.4145 $251.1080
139+ $2.1647 $300.8933
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess