EN
  • EN
  • DE

LTC3110EFE

Part No LTC3110EFE
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Chargers
Description IC BATT CHG SUPERCAP 24TSSOP / Charger IC Supercapacitor 24-TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Battery Chemistry Supercapacitor
Fault Protection Over Temperature, Over Voltage
Voltage - Supply (Max) 5.5V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 24-TSSOP
Base Product Number LTC3110
Standard Package 1
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1341023-LTC3110EFE
Ultra Librarian 3D Model Ultra Librarian LTC3110EFE CAD Model

Description

Product Overview: LTC3110EFE from Analog Devices Inc.

The LTC3110EFE is a versatile bidirectional buck-boost supercapacitor charger designed by Analog Devices Inc. to efficiently manage power within a wide range of applications. This high-performance integrated circuit offers a seamless transition between buck and boost modes, ensuring a consistent power supply regardless of the varying input and output conditions.

Key Features and Benefits

  • Wide Input Voltage Range: The LTC3110EFE operates over a broad input voltage range of 2.7V to 5.5V, making it suitable for a variety of power sources, including single-cell Li-Ion batteries and multi-cell battery configurations.
  • Programmable Charge/Discharge Currents: Users can program the charge and discharge currents via external resistors, allowing for precise control over the power management according to the specific needs of the application.
  • Automatic PowerPath Management: The device intelligently manages power flow between input, output, and supercapacitor, ensuring optimal charging and discharging without user intervention.
  • Efficient Power Conversion: The LTC3110EFE boasts high efficiency across a wide range of load currents, minimizing power loss and heat generation during operation.
  • Adjustable Output Voltage: The output voltage is adjustable from 2.7V to 5.25V, providing flexibility to power a diverse set of downstream circuits and systems.
  • Integrated Balancing and Protection Features: Built-in capacitor balancing and protection circuits safeguard the supercapacitors from overcharging and overvoltage conditions, contributing to system reliability and longevity.
  • Robust Packaging: The LTC3110EFE is offered in a thermally enhanced, 20-lead TSSOP package, ensuring robust performance even in harsh industrial environments.

Applications

The LTC3110EFE is ideal for applications requiring efficient energy storage and backup power. These include:

  • Portable and handheld devices
  • Energy harvesting systems
  • Backup power for memory and RTC retention
  • Uninterruptible power supplies (UPS)

With its advanced features and flexible design, the LTC3110EFE from Analog Devices Inc. is a reliable power management solution that can adapt to a multitude of power challenges, ensuring consistent operation and extending the life of electronic devices.

You May Also Be Interested in

ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.3615
Intersil
IC CHRGR LI-ION SGL 10-DFN
Lowest to $2.1333
Texas Instruments
IC CTRLR LI-ION BATT CHRG 8-SOIC
Need more? Email Us
Texas Instruments
MULTICHEMISTRY BATTERY CHARGER CONTROLLER AND SYSTEM POWER SELECTOR
Lowest to $4.0490
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $8.9934
Texas Instruments
IC CTRLR LI-ION BATT CHRG 8-SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.7184
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $1.5386
Texas Instruments
IC SYNC SW-MODE BAT CHRGR 28VQFN
Lowest to $13.5302

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.8494 $68.5482
7+ $18.7480 $131.2360
10+ $18.1624 $181.6240
14+ $17.5768 $246.0752
17+ $16.9912 $288.8504
23+ $15.2333 $350.3659
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,740 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess