EN
  • EN
  • DE

MC14053BF

Part No MC14053BF
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Multiplexers/Demultiplexers | IC MUX/DEMUX TRIPLE 2X1 16SOEIAJ
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Switch Circuit SPDT
On-State Resistance (Maximum) 280Ohm
Channel-to-Channel Matching (ΔRon) 10Ohm
Supply Voltage , Single (V+) 3V ~ 18V
-3db Bandwidth 17MHz
Channel Capacitance (CS(off), CD(off)) 7.5pF
Current - Leakage (IS(off)) (Maximum) 100nA
Temperature Range - Operating -55°C ~ 125°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOEIAJ
Family Part Number MC14053B
Manufacturer Pack Quantity 50
MSL Level 3 (168 Hours)
Win Source Part Number 1217617-MC14053BF
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC14053BF CAD Model

Description

ON Semiconductor MC14053BF Product Overview

The ON Semiconductor MC14053BF is a high-performance, triple 2-channel analog multiplexer/demultiplexer IC that offers exceptional signal selectivity and routing capabilities for a wide range of applications. This versatile component is designed to handle analog signals as well as digital signals, making it an ideal choice for various electronic systems requiring efficient signal management.

Key Features

  • Triple 2-Channel Multiplexing: The MC14053BF provides three separate 2-channel multiplexers, allowing users to switch between different signal paths with ease.
  • Analog and Digital Compatibility: It is capable of routing both analog signals up to 15Vpp and digital signals, offering a broad range of use cases.
  • Low ON Resistance: The device features a low ON resistance, which minimizes signal loss and distortion during the switching process.
  • Wide Operating Voltage Range: The MC14053BF operates across a wide voltage range of 3V to 18V, catering to various power supply requirements.
  • Inherent Level Shifting: The IC incorporates level shifting capability, which means that the control signal voltage can be different from the operating voltage of the switch.
  • High Off Isolation: It provides a high degree of isolation when in the 'off' state, reducing the potential for signal leakage between channels.

Applications

The MC14053BF is suitable for a multitude of applications, including but not limited to:

  • Signal gating
  • Data acquisition systems
  • Communication systems
  • Test equipment
  • Analog-to-digital and digital-to-analog conversion
  • Audio and video switching

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality and reliability, and the MC14053BF is no exception. Manufactured with precision, this IC ensures stable performance and durability, making it a reliable choice for both commercial and industrial applications.

Environmental Considerations

The MC14053BF is designed with environmental responsibility in mind. It complies with RoHS directives, ensuring that it is free from hazardous substances and suitable for use in green electronics.

Whether you're designing complex communication systems or simple signal routing solutions, the ON Semiconductor MC14053BF offers the flexibility and performance needed to achieve your design goals.

You May Also Be Interested in

Texas Instruments
IC SWITCH DUAL 1X1 US8 / 2 Circuit IC Switch 1:1 15Ohm 8-VSSOP
Lowest to $0.4366
Analog Devices Inc.
IC MUX 8:1 14OHM 16LFCSP
Need more? Email Us
Vishay
IC SWITCH QUAD SPST 16TSSOP / 4 Circuit IC Switch 1:1 5.3Ohm 16-TSSOP
Lowest to $6.2220
Maxim Integrated
IC SWITCH SPDT X 2 175OHM 8UMAX
Lowest to $19.9681
Texas Instruments
IC SWITCH SPDT 10 CIRC 36DSBGA / 10 Circuit IC Switch 2:1 9Ohm 36-DSBGA
Lowest to $1.6249
Texas Instruments
IC MUX/DEMUX TRIPLE 2X1 16TSSOP / 3 Circuit IC Switch 2:1 75Ohm 16-TSSOP
Lowest to $0.2069
Renesas Electronics America
IC MUX/DEMUX 8X1 16QSOP / 1 Circuit IC Switch 8:1 100Ohm 16-QSOP
Lowest to $2.3127
Maxim Integrated
IC SWITCH SP4T X 1 400OHM 14SOIC
Need more? Email Us
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.3627

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess