Products specifications

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr Analog Devices Inc./Maxim Integrated
Series REF01
Package Tube
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 10V
Current - Output 21 mA
Tolerance ±1%
Temperature Coefficient 65ppm/°C
Noise - 0.1Hz to 10Hz 25µVp-p
Voltage - Input 13V ~ 30V
Current - Supply 1.6mA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number REF01
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names REF01CESA
Standard Package 100
Win Source Part Number 988200-REF01CESA+
Ultra Librarian 3D Model Ultra Librarian REF01CESA+ CAD Model

Description

Maxim Integrated Product REF01CESA+ Overview

The REF01CESA+ from Maxim Integrated is a high-precision voltage reference chip that offers a stable and reliable 10V output. This precision voltage reference is designed for use in a wide array of applications, including data acquisition systems, analog-to-digital converters, digital voltmeters, and other high-accuracy measurement devices.

Key Features

  • Stable Output: The REF01CESA+ provides a stable 10V output with an impressive initial accuracy of ±0.2%.
  • Temperature Coefficient: It boasts a low temperature coefficient of 20ppm/°C (max), ensuring minimal deviation in output over a wide temperature range.
  • Low Dropout Voltage: This voltage reference can maintain accurate output even with a minimal difference between the input and output voltage, ideal for low headroom applications.
  • Low Current Draw: It features a low quiescent current that helps to preserve battery life in portable applications, making it an energy-efficient choice.
  • Wide Operating Range: The REF01CESA+ operates over a broad input voltage range of 12V to 30V, providing versatility in various circuit configurations.

Applications

The REF01CESA+ is suitable for a multitude of applications, including:

  • Precision data systems
  • Industrial control systems
  • Portable instrumentation
  • Medical devices

Package and Reliability

The REF01CESA+ comes in an 8-pin NSOIC package, which is not only space-efficient but also robust for various types of environments. Maxim Integrated ensures high reliability and performance consistency, making the REF01CESA+ a trusted component for precision voltage referencing needs.

Conclusion

With its high accuracy, low temperature coefficient, and wide input voltage range, the REF01CESA+ from Maxim Integrated stands out as a superior choice for designers seeking a reliable and precise voltage reference solution. Its energy efficiency and robust package make it adaptable for both stationary and mobile applications, ensuring stable performance across a variety of electronic systems.

You May Also Be Interested in

Analog Devices Inc.
Ultralow Noise, LDO XFET Voltage References with Current Sink and Source | IC VREF SERIES 2.048V 8SOIC
Lowest to $19.2046
ECAD model for ADR440BRZ
Analog Devices Inc.
High Precision 10 V IC Reference
Lowest to $109.3625
ECAD model for AD581UH
Maxim Integrated
1ppm/°C, Low-Noise, +2.5V/+4.096V/+5V Voltage References | IC VREF SERIES 4.096V 8DIP
Need more? Email Us
ECAD model for MAX6341EPA
Texas Instruments
LM4050/LM4050Q Precision Micropower Shunt Voltage Reference | IC VREF SHUNT 2.5V SOT23-3
Lowest to $6.3714
ECAD model for LM4050AEM3X-2.5
STMicroelectronics
V-Ref Adjustable 2.5V to 24V 100mA 3-Pin SOT-23 T/R / IC VREF SHUNT ADJ SOT23-3
Lowest to $0.6031
ECAD model for TS2431BILT
Touchstone Semiconductor
IC VREF SERIES 2.5V SOT23-3
Lowest to $3.4410
ECAD model for TS6001AIG325T
Analog Devices Inc.
IC VREF SERIES PREC 2.5V 8-TSSOP / Series Voltage Reference IC Fixed 2.5V V ±0.24% 5 mA 8-TSSOP
Lowest to $6.0243
ECAD model for ADR291GRU
Analog Devices Inc.
Precision Low Drift 2.048 V/2.5 V/4.096 V/ 5.0 V SOT-23 Reference with Shutdown
Lowest to $4.5753
ECAD model for ADR392AUJZ-R2
Texas Instruments
Precision Micropower Low Dropout Voltage Reference | IC VREF SERIES 2.048V SOT23-5
Lowest to $3.2598
ECAD model for LM4120IM5-2.0

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.1519 $51.4557
8+ $14.0733 $112.5864
12+ $13.6335 $163.6020
16+ $13.1938 $211.1008
20+ $12.7540 $255.0800
27+ $11.4346 $308.7342
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention