EN
  • EN
  • DE

REF01HSA+

Part No REF01HSA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 10V 8SOIC / V-Ref Precision 10V 21mA 8-Pin SOIC N
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Reference Type Series
Output Type Fixed
Output Voltage 10V
Output Current 21mA
Tolerance ±0.5%
Temperature Coefficient 25ppm/°C
Noise - 0.1Hz to 10Hz 20μVp-p
Voltage - Input 13 V ~ 33 V
Operating Supply Current 1.4mA
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 793081-REF01HSA+
Popularity Medium
Supply and Demand Status Limited
Family Name REF01
Introduction Date January 05, 1996
ECCN EAR99
Country of Origin Malaysia, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian REF01HSA+ CAD Model

Description

Maxim Integrated REF01HSA+ Precision Voltage Reference

The Maxim Integrated REF01HSA+ is a high-accuracy voltage reference module designed to offer a stable and precise reference voltage for a wide array of electronic applications. This precision voltage reference is an essential component in the design of analog-to-digital converters, digital-to-analog converters, and various measurement and control systems where accuracy and stability are paramount.

Key Features

  • Stable Output: The REF01HSA+ provides a fixed 10V output with an impressive initial accuracy of ±0.05%.
  • Low Temperature Coefficient: It boasts a low temperature coefficient of 10ppm/°C (max), ensuring minimal deviation in output across a wide temperature range.
  • High Supply Range: The device can operate from a supply voltage of 12V to 30V, providing flexibility in various power supply scenarios.
  • Low Quiescent Current: The module is designed for efficiency with a low quiescent current of 1.4mA (max), making it suitable for battery-powered devices.
  • Excellent Long-Term Stability: Over time, the REF01HSA+ maintains its performance with a long-term stability of 25ppm/1000 hours (max).

Applications

The REF01HSA+ is ideal for use in high-precision instrumentation, data acquisition systems, and any application where a stable reference voltage is critical. Its robust performance makes it suitable for:

  • Industrial Control Systems
  • Precision Data Systems
  • Medical Equipment
  • Automated Test Equipment
  • Battery-Operated Devices

Package and Reliability

Encased in an 8-pin SOIC package, the REF01HSA+ is designed for easy integration into a variety of circuit designs. It also comes with Maxim Integrated's commitment to quality, ensuring reliable operation and longevity for critical applications.

Conclusion

The Maxim Integrated REF01HSA+ stands out as a reliable and precise voltage reference solution, providing the necessary stability for high-precision electronics. Its combination of accuracy, temperature stability, and low power consumption makes it a top choice for engineers and designers looking to enhance the performance of their systems.

You May Also Be Interested in

National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess