EN
  • EN
  • DE

RMS11F+

Part No RMS11F+
Manufacturer Mini-Circuits
Catalog OEM Parts (O - R)
Description RF Mixer, 350 to 2000 MHz, SMT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1088693-RMS11F+
Categories OEM Parts(O-R)
Manufacturer Mini-Circuits
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RMS11F+ CAD Model

Description

The RMS11F+ is a surface mount mixer manufactured by Mini-Circuits. This mixer is designed for a wide range of RF and microwave applications, offering excellent performance and reliability in a compact package. It's used for frequency conversion, modulation, and demodulation in various communication systems.

Applications

  • Satellite communications
  • Wireless communications
  • Radar systems
  • Test and measurement equipment
  • Frequency synthesizers

Features

  • Wide bandwidth
  • Low conversion loss
  • High isolation
  • Surface mount package
  • Excellent linearity

Benefits

  • Versatile application due to wide bandwidth
  • Improved signal quality due to low conversion loss
  • Reduced interference due to high isolation
  • Easy integration into circuit boards due to surface mount package
  • Minimal signal distortion due to excellent linearity

Additional Details

The RMS11F+ mixer features a wide frequency range, typically covering several GHz. It offers low conversion loss, meaning that the signal strength is minimally reduced during frequency conversion. The high isolation between ports prevents unwanted signals from leaking through, ensuring clean signal processing. The surface mount package allows for easy and efficient assembly onto printed circuit boards. The mixer is designed for operation over a wide temperature range and is built to withstand harsh environmental conditions.

The specifications usually include the LO (Local Oscillator) power requirement, IF (Intermediate Frequency) range and the typical conversion loss and isolation values at various frequencies. These parameters are critical for proper system design and performance.

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
Pericom
Lowest to $16.3213
Qorvo US Inc.
RF Switch, SPDT, .7 to 2.7 GHz, .15 dB to 0.5 dB IL, 23 dB Iso, 1.5 x 1.1 mm, 10 Pin Laminate, RF Antenna Switch
Lowest to $0.6537
Ricoh
Need more? Email Us
Qorvo US Inc.
Lowest to $1.9589
Hitachi, Ltd
Need more? Email Us
Fairchild/ON Semiconductor
Lowest to $0.3269
Eaton / Cutler Hammer
Need more? Email Us
Qualcomm
Lowest to $3.2640

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess