Products specifications Report Issue?

Category Filters - RF Filters
Mfr Mini-Circuits
Series -
Package Tape & Reel
Product Status Active
Frequency 3.8GHz (Cutoff)
Bandwidth -
Filter Type Low Pass
Ripple -
Insertion Loss 2.6dB
Mounting Type Surface Mount
Package / Case 24-VFQFN Exposed Pad
Size / Dimension 0.157" L x 0.157" W (4.00mm x 4.00mm)
Height (Max) 0.039" (1.00mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 1353947-XLF-252H+
Ultra Librarian 3D Model Ultra Librarian XLF-252H+ CAD Model

Description

The 1183168 is a surface mount RF filter manufactured by Mini-Circuits.

  • Cutoff Frequency: 3.8 GHz
  • Filter Type: Low Pass
  • Insertion Loss: 2.6 dB
  • Package / Case: 24-VFQFN Exposed Pad
  • Size / Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm)
  • Height - Seated (Max): 0.039" (1.00mm)
  • Filter Application: RF

You May Also Be Interested in

Crystek Corporation
RF FILTER HIGH PASS 1GHZ INLINE
Need more? Email Us
ECAD model for CHPFL-1000
STMicroelectronics
RF FILTER LOW PASS 2.45GHZ 6SMD / 2.45GHz Center Frequency Low Pass RF Filter (Radio Frequency) 100MHz Bandwidth 1.1dB 6-SMD, No Lead
Lowest to $0.3361
ECAD model for MLPF-WB55-01E3
Crystek Corporation
RF FILTER HI PASS 300MHZ INLINE
Need more? Email Us
ECAD model for CHPFL-0300
Knowles Dielectric Labs
RF FILTER LOW PASS 3GHZ 6SMD
Need more? Email Us
ECAD model for L065XG9S
AVX Corporation
Thin-Film Low Pass Filter | RF FILTER LOW PASS 1.843GHZ 0805
Need more? Email Us
ECAD model for LP0805A1842ASTR
Crystek Corporation
RF FILTER LOW PASS 200MHZ INLINE
Need more? Email Us
ECAD model for CLPFL-0200
Crystek Corporation
RF FILTER HI PASS 700MHZ INLINE
Need more? Email Us
ECAD model for CHPFL-0700
Crystek Corporation
RF FILTER LOW PASS 10MHZ BNC
Need more? Email Us
ECAD model for CLPFL-0010-BNC
Taiwan Memory
Lowest to $1.8576
ECAD model for T6316A

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $29.2470 $87.7410
6+ $23.9976 $143.9856
9+ $23.2473 $209.2257
12+ $22.4983 $269.9796
15+ $21.7480 $326.2200
20+ $19.4984 $389.9680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 49 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention