EN
  • EN
  • DE
  • IT

MLPF-WB55-01E3

Part No MLPF-WB55-01E3
Manufacturer STMicroelectronics
Catalog RF Filters
Description RF FILTER LOW PASS 2.45GHZ 6SMD / 2.45GHz Center Frequency Low Pass RF Filter (Radio Frequency) 100MHz Bandwidth 1.1dB 6-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - RF Filters
Mfr STMicroelectronics
Package Tape & Reel
Frequency 2.45GHz Center
Bandwidth 100MHz
Filter Type Low Pass
Insertion Loss 1.1dB
Mounting Type Surface Mount
Package / Case 6-SMD, No Lead
Size / Dimension 0.063" L x 0.039" W (1.60mm x 1.00mm)
Height (Max) 0.017" (0.43mm)
Base Product Number MLPF
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.8000
Win Source Part Number 1348657-MLPF-WB55-01E3
Ultra Librarian 3D Model Ultra Librarian MLPF-WB55-01E3 CAD Model

Description

The MLPF-WB55-01E3 is a powerful and versatile wireless microcontroller unit (MCU) from STMicroelectronics, designed to meet the needs of complex and demanding applications. This product is part of the STM32WB series, which is known for its high performance and integration of both a microcontroller and a radio on the same chip.

Key Features

  • Multi-Protocol Support: The MLPF-WB55-01E3 supports Bluetooth® 5.0, IEEE 802.15.4-2011, and a variety of other wireless standards, making it ideal for a range of applications, including smart home, industrial, and medical devices.
  • Powerful ARM Cortex-M4 Core: At its heart lies an ARM Cortex-M4 core with a clock speed of up to 64 MHz, providing ample computational power for intensive tasks.
  • Energy Efficient: Designed for low-power operation, this MCU is optimized for battery-powered devices, ensuring long operational life and reduced energy costs.
  • Advanced Security Features: With a dedicated security processor, the MLPF-WB55-01E3 ensures data protection and secure communications, essential for IoT applications.
  • Generous Memory: The device comes with 1 MB of Flash memory and 256 KB of SRAM, allowing for robust applications and flexibility in software development.

Applications

The MLPF-WB55-01E3 is suitable for a wide array of applications, thanks to its multi-protocol wireless capabilities and powerful processing unit. It is especially well-suited for:

  • Smart Home Automation
  • Wearable Devices
  • Industrial Monitoring and Control
  • Wireless Sensor Networks
  • Healthcare and Medical Devices

Development Support

STMicroelectronics provides comprehensive development support for the MLPF-WB55-01E3, including software libraries, development kits, and a strong community forum. This ensures that developers can rapidly prototype and deploy applications with this MCU.

Overall, the MLPF-WB55-01E3 is a top-tier choice for developers looking for a reliable, secure, and flexible wireless MCU solution. Its combination of advanced features and support infrastructure makes it a powerful asset in the creation of next-generation connected devices.

You May Also Be Interested in

STMicroelectronics
2.4 GHZ MATCHED FILTER COMPANION
Lowest to $0.3110
TDK Corporation
RF FILTER BAND PASS 2.45GHZ 0805 / 2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) Bandwidth 0805 (2012 Metric), 4 PC Pad
Lowest to $0.6581
Murata Electronics North America
RF FILTER BALANCE 891.5MHZ 0805 / 891.5MHz Center Frequency Balance RF Filter (Radio Frequency) 23.5MHz Bandwidth 3.3dB 0805 (2012 Metric), 10 PC Pad
Lowest to $0.4907
TDK Corporation
RF FILTER LOW PASS 1.81GHZ 0603 / 1.81GHz Center Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 0.52dB 0603 (1608 Metric), 6 PC Pad
Lowest to $0.1007
Mini-Circuits
RF FILTER 3.2 DB 8TFDFN / Frequency RF Filter (Radio Frequency) Bandwidth 8-TFDFN Exposed Pad
Lowest to $12.1183
Mini-Circuits
RF FILTER LOW PASS 18GHZ 12VQFN
Lowest to $18.8416
Murata Electronics North America
RF FILTER SIGNAL 1.74GHZ 8SMD / Frequency RF Filter (Radio Frequency) Bandwidth 8-SMD, No Lead
Lowest to $1.5272
Mini-Circuits
RF FILTER LOW PASS 180MHZ SMA
Need more? Email Us
Walsin Technology Corporation
0402 RF Filters RoHS
Lowest to $0.0587

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3832 $57.4800
360+ $0.3144 $113.1840
555+ $0.3045 $168.9975
760+ $0.2948 $224.0480
985+ $0.2849 $280.6265
1,320+ $0.2555 $337.2600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,900 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess