EN
  • EN
  • DE
  • IT

MLPF-WB-01E3

Part No MLPF-WB-01E3
Manufacturer STMicroelectronics
Catalog RF Filters
Description 2.4 GHZ MATCHED FILTER COMPANION
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - RF Filters
Mfr STMicroelectronics
Series -
Package Tape & Reel
Product Status Active
Frequency 2.4GHz
Filter Type Low Pass
Insertion Loss 0.9dB
Mounting Type Surface Mount
Package / Case 6-SMD, No Lead
Base Product Number MLPF
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1373388-MLPF-WB-01E3
Ultra Librarian 3D Model Ultra Librarian MLPF-WB-01E3 CAD Model

Description

The MLPF-WB-01E3, from the renowned semiconductor manufacturer STMicroelectronics, is an advanced electronic component designed to meet the high demands of modern electronics. This product is a testament to STMicroelectronics' commitment to providing cutting-edge solutions that integrate seamlessly into a wide range of applications, from consumer electronics to industrial systems.

Key Features

  • High Compatibility: The MLPF-WB-01E3 is designed to work in harmony with a variety of microcontrollers, processors, and other digital circuits, ensuring a broad compatibility with existing and new designs.
  • Efficient Power Management: This component is engineered for optimal power efficiency, which is critical in today's battery-operated and energy-conscious devices.
  • Robust Design: Built to withstand the rigors of modern electronic environments, the MLPF-WB-01E3 features a robust design that ensures reliability and longevity.
  • Miniaturization: With the trend towards smaller and more compact devices, this product offers a miniaturized footprint that helps designers save valuable board space.

Applications

The versatility of the MLPF-WB-01E3 allows it to be used in a multitude of applications, including but not limited to:

  • Smartphones and wearable technology
  • Portable medical devices
  • Industrial control systems
  • Internet of Things (IoT) devices
  • Automotive electronics

Technical Specifications

The MLPF-WB-01E3 is characterized by its technical specifications that ensure it meets the stringent requirements of modern electronic devices:

  • Package Type: MLPF
  • Operating Temperature Range: Specified by the manufacturer
  • Quality and Reliability: Manufactured to STMicroelectronics' high standards

Conclusion

In summary, the MLPF-WB-01E3 from STMicroelectronics is a high-quality component that brings together efficiency, durability, and miniaturization, making it an excellent choice for designers looking to create advanced electronic products. Its wide range of applications and compatibility with various systems make it a versatile and indispensable part of the electronics landscape.

You May Also Be Interested in

Mini-Circuits
RF FILTER LOW PASS 180MHZ SMA
Need more? Email Us
Walsin Technology Corporation
FILTER LOWPASS CERAMIC 2.4GHZ
Need more? Email Us
Murata Electronics North America
RF FILTER SIGNAL CONDITION 0805 / Frequency RF Filter (Radio Frequency) Bandwidth 0805 (2012 Metric), 8 PC Pad
Lowest to $0.1241
TDK Corporation
RF FILTER BAND PASS 2.45GHZ 0805 / 2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) Bandwidth 0805 (2012 Metric), 4 PC Pad
Lowest to $0.6581
Walsin Technology Corporation
RF FILTER LOW PASS 1695-2180MHZ
Need more? Email Us
Mini-Circuits
RF FILTER BND PASS 1.25GHZ 18SMD
Lowest to $128.6848
Mini-Circuits
RF FILTER BAND PASS 75MHZ 8SMD / 75MHz Center Frequency Band Pass RF Filter (Radio Frequency) 30MHz Bandwidth 8-SMD, No Lead
Lowest to $48.7228
Murata Electronics North America
RF FILTER SIGNAL CONDITION 0402 / Frequency RF Filter (Radio Frequency) Bandwidth 0402 (1005 Metric), 4 PC Pad
Lowest to $0.1004
Sunlord
CER FILTER 2450.0MHZ LOW PASS 0
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.3110 $65.3100
510+ $0.2552 $130.1520
785+ $0.2473 $194.1305
1,085+ $0.2393 $259.6405
1,400+ $0.2313 $323.8200
1,875+ $0.2074 $388.8750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,803 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess