EN
  • EN
  • DE

YSF-322+

Part No YSF-322+
Manufacturer Mini-Circuits
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mini-Circuits
Win Source Part Number 411727-YSF-322+
Popularity Low
Supply and Demand Status Limited
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Frequency 900MHz ~ 3.2GHz
P1dB 20dBm
Gain 18.6dB
Noise Figure 2.5dB
RF Type Cellular, GSM, Radar, WiMAX
Voltage - Supply 5V
Current - Supply 118mA
Test Frequency 3.2GHz
Grade -
Mounting Type Surface Mount
Package / Case 8-TDFN Exposed Pad
Supplier Device Package 8-DFN (4.9x6)
Ultra Librarian 3D Model Ultra Librarian YSF-322+ CAD Model

Description

The YSF-322+ is a Surface Mount Low Pass Filter manufactured by Mini-Circuits. It's designed to suppress unwanted high-frequency signals while allowing lower frequency signals to pass through with minimal attenuation. This filter is commonly used in a variety of RF and microwave applications to improve signal integrity and reduce interference.

Applications

  • Wireless communication systems: Used in receivers to reject out-of-band signals and prevent interference from other wireless devices.
  • Cable television (CATV) systems: Filters out unwanted high-frequency noise and distortion to improve the quality of the TV signal.
  • Satellite communication systems: Rejects unwanted signals from terrestrial sources or other satellites.
  • Test and measurement equipment: Used in spectrum analyzers and signal generators to ensure accurate measurements by filtering out spurious signals.
  • Medical equipment: Filters out high-frequency noise to improve the performance of sensitive medical devices.
  • Radar systems: Rejects unwanted signals and clutter to improve target detection.

Features

  • Low Insertion Loss: Minimizes signal attenuation in the passband, ensuring efficient signal transmission.
  • High Rejection: Provides significant attenuation of unwanted signals above the cutoff frequency.
  • Sharp Rejection Skirt: Offers a rapid transition from the passband to the stopband, ensuring precise filtering.
  • Surface Mount Package: Designed for easy and reliable surface mount assembly, reducing manufacturing costs.
  • Miniature Size: Compact design allows for use in space-constrained applications.
  • Excellent Return Loss: Minimizes signal reflections, improving signal integrity and reducing VSWR.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS standards.

Benefits

  • Improved Signal Quality: Reduces unwanted noise and interference, resulting in clearer and more reliable signals.
  • Enhanced System Performance: Improves the overall performance of RF and microwave systems by filtering out spurious signals.
  • Reduced Interference: Minimizes the impact of unwanted signals on sensitive electronic circuits.
  • Simplified Design: Easy to integrate into existing circuit designs, reducing design complexity and time.
  • Cost-Effective Solution: Provides a reliable and cost-effective filtering solution for a wide range of applications.

Additional Details

The YSF-322+ typically has a cutoff frequency around 322 MHz. It exhibits low insertion loss (typically less than 1 dB) in the passband and high rejection (typically greater than 20 dB) in the stopband. The filter is housed in a small surface-mount package that's suitable for automated assembly. Key specifications can be found in the product datasheet provided by Mini-Circuits, including the exact passband, stopband attenuation, return loss, and operating temperature range. Proper impedance matching is essential for optimal performance. The filter is designed for a 50-ohm impedance system.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Vishay
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0543 $60.6516
28+ $4.1476 $116.1328
44+ $4.0182 $176.8008
60+ $3.8877 $233.2620
77+ $3.7584 $289.3968
103+ $3.3703 $347.1409
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess