EN
  • EN
  • DE

U243B-AFPG1

Part No U243B-AFPG1
Manufacturer Atmel
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Atmel
Win Source Part Number 384726-U243B-AFPG1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian U243B-AFPG1 CAD Model

Description

The Atmel U243B-AFPG1 is a highly integrated single-chip radio transmitter, designed primarily for remote control applications where low power consumption and cost-effectiveness are crucial. This transmitter is commonly used to transmit data wirelessly over relatively short distances and is often found in applications such as keyless entry systems, garage door openers, and other remote control devices.

Applications

  • Remote Keyless Entry (RKE) Systems: Frequently used in automotive RKE systems for wireless locking and unlocking of vehicles.
  • Garage Door Openers: Integrated into garage door opener transmitters for remote activation and control of garage doors.
  • Home Automation Systems: Used in home automation systems for remote control of lights, appliances, and other home devices.
  • Alarm Systems: Found in wireless alarm systems for transmitting alarm signals and remote arming/disarming functions.
  • Industrial Remote Control: Can be employed in industrial settings for remote control of machinery or equipment.

Features

  • Single-Chip Transmitter: Integrates all necessary components for transmitting data into a single integrated circuit.
  • Low Power Consumption: Designed for extremely low power operation, maximizing battery life in remote control applications.
  • ASK/FSK Modulation: Supports both Amplitude Shift Keying (ASK) and Frequency Shift Keying (FSK) modulation schemes.
  • UHF Frequency Range: Operates within the Ultra High Frequency (UHF) range, typically between 300 MHz and 950 MHz.
  • Small Package: Comes in a compact AFPG1 package suitable for space-constrained designs.

Benefits

  • Extended Battery Life: Low power consumption significantly extends the battery life of remote control devices.
  • Simplified System Design: Single-chip integration simplifies the design process and reduces the overall component count.
  • Cost-Effective Solution: Provides a cost-effective solution for wireless remote control and communication applications.
  • Reliable Transmission: ASK/FSK modulation ensures reliable data transmission in various operating environments.

Additional Details

The Atmel U243B-AFPG1 typically requires an external antenna for optimized transmission range. It may include programmable output power settings to adjust the signal strength. Frequency calibration is often built-in for ensuring stable and accurate operation. The operating voltage typically falls between 2.0V and 3.6V. The AFPG1 package is a compact, surface-mount package suitable for automated assembly. The specific RF frequency is determined by external components connected to the IC. This device is designed to comply with relevant regulatory standards for short-range devices. A microcontroller is generally required to format and transmit data. A sleep mode might be incorporated to minimize power consumption during inactive periods.

You May Also Be Interested in

Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
ON Semiconductor
Lowest to $3.3622
Atmel
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess