EN
  • EN
  • DE

UPC451G2-T2

Part No UPC451G2-T2
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 390792-UPC451G2-T2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPC451G2-T2 CAD Model

Description

The UPC451G2-T2 is a dual operational amplifier manufactured by NEC. This component is designed for use in a variety of audio and general-purpose applications, providing stable and reliable performance.

Applications:

  • Audio Amplification: Used extensively in preamplifiers, power amplifiers, and headphone amplifiers.
  • Active Filters: Implemented in low-pass, high-pass, band-pass, and notch filters to shape audio signals.
  • Voltage Followers: Employed as buffer amplifiers, isolating circuits and maintaining signal integrity.
  • Signal Conditioning: Utilized in instrumentation amplifiers and data acquisition systems for accurate signal processing.
  • Oscillators: Applied in various oscillator circuits, such as Wien bridge oscillators, to generate signals.

Features:

  • Dual Operational Amplifier: Integrates two independent op-amps into a single package, saving valuable board space and reducing cost.
  • Low Noise: Features low input noise characteristics, making it suitable for high-fidelity audio applications.
  • High Gain: Offers high open-loop gain, ensuring precise and efficient signal amplification.
  • Wide Supply Voltage Range: Operates effectively over a broad range of supply voltages, providing design flexibility.
  • Internal Frequency Compensation: Includes internal compensation to ensure stable operation without external components.

Benefits:

  • Enhanced Audio Quality: The combination of low noise and high gain results in clear and accurate audio reproduction.
  • Simplified Circuit Design: Internal frequency compensation simplifies circuit design and lowers component count.
  • Versatile Applications: Its stable performance and reliability make it suitable for a wide array of applications.
  • Cost-Effective: Housing two op-amps in a single package reduces overall system cost.
  • Stable Operation: Internal frequency compensation ensures consistent performance, even with capacitive loads.

Technical Specifications: The UPC451G2-T2 typically has a gain bandwidth product in the MHz range, a suitable slew rate for audio frequencies, and low input bias current. Consult the manufacturer's datasheet for precise specifications. It is often available in surface-mount packages like SOP (Small Outline Package), allowing for efficient PCB assembly.

Overall, the UPC451G2-T2 is a versatile and reliable operational amplifier designed for numerous applications, offering great performance and simplified integration.

You May Also Be Interested in

Protek Devices
Lowest to $0.3269
Atmel
Lowest to $32.5000
Atmel
Lowest to $1.6320
Protek Devices
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Lowest to $1.9623
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess