EN
  • EN
  • DE

RT6 3260E

Part No RT6 3260E
Manufacturer Omron
Catalog OEM Parts (O - R)
Description Omron OAT Robots TM Collaborative Robot - RT6 3260E
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1006458-RT6 3260E
Categories OEM Parts(O-R)
Manufacturer Omron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RT6 3260E CAD Model

Description

The Omron RT6 3260E is a high-performance, compact power relay designed for a wide range of applications requiring reliable switching. This relay features robust construction and offers excellent electrical characteristics, making it suitable for demanding industrial environments and various other electronic control systems.

Applications

  • Industrial Automation: Controlling motors, actuators, and other high-power components in automated systems.
  • Power Supplies: Switching power in various types of power supplies including UPS and SMPS.
  • HVAC Systems: Controlling compressors, fans, and other components in heating, ventilation, and air conditioning systems.
  • Elevators and Escalators: Safety and control circuits in elevator and escalator systems.
  • Renewable Energy Systems: Switching circuits in solar inverters and wind turbine control systems.

Features

  • High Switching Capacity: Capable of handling significant current and voltage loads.
  • Compact Size: Space-saving design allows for integration into small enclosures.
  • High Insulation Resistance: Ensures electrical isolation between input and output circuits.
  • Long Life Expectancy: Provides reliable performance over an extended period.
  • RoHS Compliant: Meets environmental standards for hazardous substance restriction.

Benefits

  • Increased System Reliability: Provides dependable switching performance, reducing the risk of system failures.
  • Reduced Downtime: Long life expectancy minimizes the need for frequent replacement.
  • Space Savings: Compact design allows for efficient use of space in control panels and other enclosures.
  • Cost-Effective Solution: Offers a balance of performance and value.
  • Environmentally Friendly: RoHS compliance ensures adherence to environmental regulations.

Additional Details

The RT6 3260E typically features a coil voltage of 24VDC, but other voltage options may be available. The contact configuration is typically Single Pole Double Throw (SPDT) or Single Pole Single Throw (SPST), depending on the model. The relay is designed to operate in a wide temperature range, typically from -40°C to +85°C. Specific specifications, including contact ratings (e.g., current and voltage), coil resistance, and operating time, can be found in the Omron datasheet for the RT6 series. The relay's construction often involves robust materials designed to withstand harsh industrial environments. Furthermore, it features terminals suitable for screw or solder connections, depending on the specific model.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Yageo
Need more? Email Us
Rockwell
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Essentra Components
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess