EN
  • EN
  • DE

PBL403051

Part No PBL403051
Manufacturer Infineon Technologies
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 963022-PBL403051
Categories OEM Parts(O-R)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PBL403051 CAD Model

Description

The PBL403051 is a power factor correction (PFC) controller IC manufactured by Infineon Technologies. It's designed to improve the power factor and reduce harmonic distortion in AC-DC power supplies. By actively shaping the input current waveform, it helps achieve higher energy efficiency and comply with regulatory standards.

Applications

  • AC-DC power supplies: Improving power factor in power supplies for computers, servers, and other electronic devices.
  • LED lighting: Reducing harmonic distortion in LED driver circuits.
  • Industrial power supplies: Enhancing energy efficiency in industrial equipment.
  • Electric vehicle (EV) chargers: Optimizing power factor in EV charging stations.
  • Renewable energy systems: Improving grid compatibility of solar inverters and wind turbine converters.

Features

  • Active power factor correction (PFC): Shapes the input current waveform to improve power factor.
  • Continuous conduction mode (CCM) operation: Provides high efficiency and low harmonic distortion.
  • Over-voltage protection (OVP): Protects the power supply from excessive output voltage.
  • Over-current protection (OCP): Limits the output current to prevent damage to components.
  • Open-loop protection: Protects against open-loop conditions in the control circuit.
  • Brown-out protection: Prevents operation at low input voltage levels.
  • Soft-start function: Reduces inrush current during start-up.

Benefits

  • Improved power factor: Reduces energy waste and improves overall power supply efficiency.
  • Reduced harmonic distortion: Complies with regulatory standards for harmonic emissions.
  • Enhanced system reliability: Protection features ensure robust operation.
  • Simplified design: Integrates multiple functions into a single chip.
  • Cost-effective solution: Reduces overall system cost.

Additional Details

The PBL403051 typically operates with a switching frequency in the range of tens to hundreds of kHz. It supports a wide input voltage range and is designed to drive an external MOSFET switch. Refer to the Infineon datasheet for precise electrical characteristics, application circuit examples, and recommended external components. The datasheet also includes detailed information on the protection features and their operation.

You May Also Be Interested in

Littelfuse Inc.
Need more? Email Us
Essentra Components
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
KOA Speer
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess