The MC68EN360CFE25C is a QUICC (Quad Integrated Communications Controller) from Freescale Semiconductor (now NXP). It's a high-performance communications processor designed for a wide range of networking and telecommunications applications. This processor integrates multiple communication channels and peripherals to provide a flexible and efficient solution for demanding embedded systems.
Applications
- Routers and switches
- Industrial control systems
- Telecommunications equipment
- Network interfaces
- Embedded networking applications
Features
- Integrated communication channels
- High-performance processing core
- Flexible peripheral interfaces
- On-chip memory controller
- Low power consumption
- Comprehensive development tools
Benefits
- Enables efficient handling of multiple communication protocols.
- Provides high processing power for demanding network applications.
- Simplifies system design with integrated peripherals.
- Reduces system cost and complexity.
- Offers flexibility for a wide range of networking applications.
Specifications
The MC68EN360CFE25C operates at a clock frequency of 25 MHz. It integrates multiple serial communication channels, including UARTs, SPI, and I2C interfaces. It features an on-chip memory controller that supports various memory types, including SDRAM and Flash. The processor also includes a range of other peripherals, such as timers, DMA controllers, and interrupt controllers. The low power consumption makes it suitable for battery-powered applications. The comprehensive development tools provided by Freescale (NXP) simplify software development and debugging.