EN
  • EN
  • DE

MT4LC4M4E8TG6Z

Part No MT4LC4M4E8TG6Z
Manufacturer Micron Technology Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 997604-MT4LC4M4E8TG6Z
Categories OEM Parts(M-N)
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MT4LC4M4E8TG6Z CAD Model

Description

The MT4LC4M4E8TG-6Z is a 4M x 4 x 8 Synchronous DRAM (SDRAM) manufactured by Micron Technology Inc. This memory module is designed for high-performance applications requiring fast data access and transfer rates. It is typically used in various electronic systems, including computers, networking equipment, and embedded devices.

Applications:

  • Desktop Computers
  • Laptop Computers
  • Networking Routers
  • Embedded Systems
  • Graphics Cards
  • Printers

Features:

  • High-Speed Data Transfer: SDRAM technology allows for fast data access and transfer rates, improving system performance.
  • Synchronous Operation: Operates in synchronization with the system clock, ensuring precise timing and efficient data transfer.
  • 4M x 4 x 8 Configuration: Provides a 4M x 4 x 8 organization, offering ample memory capacity for demanding applications.
  • Low Power Consumption: Designed for efficient power usage, making it suitable for portable and battery-powered devices.
  • Standard SDRAM Interface: Compatible with standard SDRAM interfaces, simplifying integration into existing systems.
  • JEDEC Standard Compliance: Complies with JEDEC standards, ensuring compatibility and reliability.

Benefits:

  • Improved System Performance: High-speed data transfer rates enhance overall system performance.
  • Efficient Memory Usage: Optimized memory organization ensures efficient memory utilization.
  • Reduced Power Consumption: Low power consumption extends battery life in portable devices.
  • Easy Integration: Standard SDRAM interface simplifies integration into existing systems.
  • Enhanced Reliability: JEDEC standard compliance ensures reliable operation.

Additional Details:

The MT4LC4M4E8TG-6Z operates at a specific clock frequency, typically around 166 MHz, and supports various operating voltages, such as 3.3V. It is available in a Thin Small Outline Package (TSOP), which facilitates easy surface mounting on PCBs. The module also features auto-refresh and self-refresh modes for power saving. The specific timings and refresh rates should be verified from the datasheet to ensure compatibility with the intended application.

You May Also Be Interested in

NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess