EN
  • EN
  • DE

TDA6120QN2S2

Part No TDA6120QN2S2
Manufacturer NXP / Nexperia
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 982753-TDA6120QN2S2
Categories OEM Parts(T-Z)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TDA6120QN2S2 CAD Model

Description

Product Overview: TDA6120QN2S2 from NXP

The TDA6120QN2S2 is a cutting-edge integrated circuit (IC) product from NXP Semiconductors, a global leader in the development of advanced semiconductor solutions. This particular IC is designed to cater to the growing demands of the consumer electronics and automotive industries, providing a robust and efficient solution for various applications.

Key Features

  • High Integration: The TDA6120QN2S2 is a highly integrated circuit that combines multiple functions into a single chip, reducing the overall component count and simplifying the design process for manufacturers.
  • Performance: Engineered for optimal performance, this IC delivers reliable and consistent operation, ensuring that end products meet the high standards expected by consumers and professionals alike.
  • Power Efficiency: With an emphasis on power conservation, the TDA6120QN2S2 is designed to operate with minimal power consumption, making it ideal for battery-powered devices and energy-sensitive applications.
  • Durability: NXP's commitment to quality means that the TDA6120QN2S2 is built to withstand the rigors of everyday use, including exposure to temperature variations and other environmental factors.

Applications

The versatile nature of the TDA6120QN2S2 makes it suitable for a wide range of applications. It is particularly well-suited for:

  • Consumer electronics such as televisions, audio systems, and home theater setups.
  • Automotive systems where reliability and resistance to harsh conditions are paramount.
  • Wireless communication devices that require efficient signal processing capabilities.

Technical Specifications

The TDA6120QN2S2 boasts an impressive array of technical specifications that make it a top choice for designers and engineers:

  • Manufacturer: NXP Semiconductors
  • Product Category: Integrated Circuit (IC)
  • RoHS: Compliant with the Restriction of Hazardous Substances directive
  • Packaging: Delivered in secure, protective packaging to ensure integrity upon arrival

In conclusion, the TDA6120QN2S2 from NXP Semiconductors represents a blend of innovation, efficiency, and reliability. Its adoption across various sectors is a testament to its design excellence and the value it brings to complex electronic systems.

You May Also Be Interested in

Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Agere Systems
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess