EN
  • EN
  • DE

XC3130A5VQ100C

Part No XC3130A5VQ100C
Manufacturer Rochester Electronics
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 995943-XC3130A5VQ100C
Categories OEM Parts(T-Z)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC3130A5VQ100C CAD Model

Description

The XC3130A5VQ100C, manufactured by Rochester Electronics, is a Field-Programmable Gate Array (FPGA) belonging to the XC3100A family. As a re-engineered component, this FPGA offers a cost-effective solution for various digital logic applications, especially in scenarios where original components are no longer readily available or have become obsolete.

Applications

  • Prototyping: Used in the initial stages of digital circuit design to verify functionality before committing to custom silicon.
  • Legacy System Maintenance: Ideal for maintaining and extending the life of older systems where the original FPGA components are no longer manufactured.
  • Low-Volume Production: Suitable for applications requiring limited quantities where the cost of custom ASICs is prohibitive.
  • Industrial Control Systems: Used in programmable logic controllers (PLCs) and other industrial automation equipment.
  • Telecommunications Equipment: Employed in network interface cards, signal processing, and data routing applications.

Features

  • Configurable Logic Blocks (CLBs): Provides a matrix of configurable logic blocks that can be interconnected to implement complex digital functions.
  • Input/Output Blocks (IOBs): Offers flexible I/O capabilities with programmable voltage levels and drive strengths.
  • Internal Routing Resources: Features a network of routing channels to connect CLBs and IOBs, allowing for complex circuit implementations.
  • Static RAM (SRAM) Configuration: Uses SRAM cells to store the configuration data, allowing for easy reprogramming.
  • 100-Pin VQFP Package: Comes in a 100-pin Very Thin Quad Flat Pack (VQFP) package for surface mount assembly.

Benefits

  • Flexibility: Allows for easy modification and reprogramming of the digital logic circuit without requiring hardware changes.
  • Reduced Time-to-Market: Speeds up the development cycle by enabling rapid prototyping and testing of designs.
  • Cost-Effectiveness: Offers a cost-effective alternative to custom ASICs, especially for low-volume production.
  • Obsolescence Management: Provides a solution for maintaining and extending the life of legacy systems by replacing obsolete components.
  • Reprogrammability: Enables in-system updates and modifications to the digital logic, allowing for continuous improvement and adaptation.

Additional Details

The XC3130A5VQ100C operates within a specific voltage range, typically 5V. The specific operating temperature range and other electrical characteristics should be verified from the device datasheet. As a re-engineered component from Rochester Electronics, it is designed to meet or exceed the original manufacturer's specifications, ensuring compatibility and reliability.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess