The XC6366A325MR is a voltage detector manufactured by Torex Semiconductor Ltd. It's designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage drops below a pre-set threshold.
Applications
- Microcontroller reset circuits
- Power management systems
- Battery monitoring
Features
- Detection Voltage: 3.2V (This is indicated by '32' in the part number)
- High Accuracy Detection Voltage
- Low Power Consumption
- Small Package: SOT-25
- Operating Temperature: -40°C ~ +85°C
Benefits
- Provides reliable voltage monitoring to prevent erratic system behavior during voltage drops.
- Low power consumption extends battery life in portable applications.
- Small SOT-25 package saves board space.
Additional Details
The XC6366A325MR is characterized by its accurate detection voltage and low current consumption, making it ideal for battery-powered devices and other applications where power efficiency is critical. The device offers a simple and effective way to monitor voltage levels and ensure proper system operation. It is available in a small SOT-25 package, which minimizes board space requirements. The 'MR' suffix likely refers to the package type and tape & reel specifications.