EN
  • EN
  • DE

5649ADB3VX408

Part No 5649ADB3VX408
Manufacturer Apem Inc.
Catalog OEM Parts (0 - 9)
Description Switch Toggle ON OFF ON DPDT Locking Lever Solder Lug 4A 250VAC 30VDC Panel Mount with Threads
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1039314-5649ADB3VX408
Categories OEM Parts(0-9)
Manufacturer Apem Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 5649ADB3VX408 CAD Model

Description

The 5649ADB3VX408 is a rocker switch manufactured by Apem Inc, belonging to their 5000 series. These switches are designed for applications requiring a durable and reliable switching solution. The specific configuration and features of this switch make it suitable for a variety of industrial and commercial uses.

Applications:

  • Industrial Control Panels: Used for operator control of machinery and equipment in manufacturing settings.
  • Test and Measurement Equipment: Found in devices like multimeters, oscilloscopes, and signal generators.
  • Medical Devices: Employed in medical equipment where reliable switching is critical.
  • Transportation Equipment: Used in automotive, aerospace, and marine control systems.
  • Power Supplies: Utilized in power distribution units and UPS systems.

Features:

  • Rocker Actuator: Provides a user-friendly and intuitive switching method.
  • Multiple Pole and Throw Configurations: Available in various configurations to suit diverse circuit requirements.
  • High Current Rating: Designed to handle substantial electrical loads.
  • Robust Construction: Built to withstand demanding environments and operating conditions.
  • Sealed Options Available: Offers protection against dust and moisture ingress.
  • Variety of Colors and Markings: Allows for customization and clear visual identification.

Benefits:

  • Reliable Switching: Ensures consistent and dependable performance.
  • Extended Lifespan: Designed for long-term operation, minimizing maintenance needs.
  • Easy to Operate: Offers a simple and intuitive switching mechanism.
  • Versatile Application: Adaptable to a broad range of applications due to its configurable features.
  • Durable Construction: Resilient to harsh environmental conditions and demanding usage.

Additional Details:

The 5649ADB3VX408 rocker switch is manufactured with high-quality materials to ensure both durability and consistent performance. The actuator is designed for smooth and reliable operation, and the contacts are composed of a conductive alloy to optimize electrical performance. This switch may have specific certifications, such as UL, CSA, or VDE, depending on its intended use. It's important to consult the datasheet for detailed specifications including electrical ratings, mechanical life, and environmental tolerances.

You May Also Be Interested in

Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess