EN
  • EN
  • DE

54ALS574A/BRAJC

Part No 54ALS574A/BRAJC
Manufacturer Texas Instruments
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1039230-54ALS574A/BRAJC
Categories OEM Parts(0-9)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 54ALS574A/BRAJC CAD Model

Description

The 54ALS574A/BRAJC is a high-performance, octal edge-triggered D-type flip-flop integrated circuit designed and manufactured by Texas Instruments. This robust component is part of the Advanced Low-Power Schottky (ALS) family, which is renowned for combining low power consumption with high-speed operation and improved output drive capabilities.

Key Features

  • Octal D-Type Flip-Flops: Features eight D-type flip-flops with tri-state outputs in a single package, enabling efficient data storage and transfer.
  • Edge-Triggered Design: Captures data on the rising edge of the clock signal, ensuring reliable synchronization and timing for digital circuits.
  • 3-State Outputs: Provides high-impedance state in addition to the conventional logic levels, allowing for bus-oriented applications and shared data lines.
  • Low Power Consumption: ALS technology ensures lower power usage without compromising speed, making it suitable for power-sensitive applications.
  • Wide Operating Temperature Range: Designed to operate over a broad temperature range, making it ideal for industrial and military applications.

Applications

The 54ALS574A/BRAJC is versatile and can be used in a variety of applications, including:

  • Bus interface/storage
  • Data communication systems
  • Control systems
  • Embedded systems
  • Military and aerospace electronics

Product Specifications

Parameter Value
Logic Type Octal D-Type Flip-Flop
Output Type 3-State
Package/Case Military Standard
Operating Temperature -55°C to +125°C
Power Supply Voltage Typically 5V

The 54ALS574A/BRAJC by Texas Instruments represents a reliable and efficient solution for designers looking to implement high-speed data storage and bus interface systems in environments where robust performance and low power are critical.

You May Also Be Interested in

Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Amd
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Texas Instruments
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess