EN
  • EN
  • DE

TS1085CM50RN

Part No TS1085CM50RN
Manufacturer Taiwan Semiconductor
Catalog OEM Parts (T - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TO-263
Number of Pins 4
RoHS Compliant
Win Source Part Number 982422-TS1085CM50RN
Categories OEM Parts(T-Z)
Manufacturer Taiwan Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TS1085CM50RN CAD Model

Description

The TS1085CM50RN is a 5.0A low dropout positive voltage regulator manufactured by Taiwan Semiconductor. This regulator is designed to provide a stable and regulated output voltage of 5.0V with a low dropout voltage, making it ideal for applications where the input voltage is close to the output voltage. It is commonly used in power supplies, battery chargers, and other voltage regulation circuits.

Applications

  • Linear Regulators for Motherboard: Stabilize voltage for critical components on computer motherboards.
  • Voltage Regulators for Graphics Card: Ensures stable power supply to the GPU and other components on a graphics card.
  • High Efficiency Linear Regulators: Use where high efficiency and low power dissipation are needed.
  • Battery Charger: Maintain appropriate charging voltage to safely charge batteries.
  • Post Regulators for Switching Supplies: Increases voltage stability after a switching supply.

Features

  • 5.0A Output Current: Provides up to 5.0A of output current.
  • Low Dropout Voltage: Typically 1.3V at 5.0A, minimizing power dissipation.
  • Fixed Output Voltage: Provides a stable and regulated 5.0V output.
  • Over-Current Protection: Protects the regulator from damage due to over-current conditions.
  • Over-Temperature Protection: Protects the regulator from damage due to excessive temperature.
  • Adjustable Output Voltage Options: Available in adjustable output voltage versions.
  • Standard 3-Pin TO-263 Package: Simplifies mounting and thermal considerations.

Benefits

  • Stable Output Voltage: Provides a stable and regulated output voltage, ensuring reliable performance.
  • High Efficiency: Low dropout voltage minimizes power dissipation and improves efficiency.
  • Robust Protection: Over-current and over-temperature protection enhance reliability and prevent damage.
  • Easy to Use: Fixed output voltage simplifies circuit design.
  • Cost-Effective: Provides a cost-effective solution for voltage regulation requirements.
  • Wide Input Voltage Range: Accommodates input voltages up to 12V.

Additional Details

The TS1085CM50RN regulator utilizes a low dropout architecture, which allows it to maintain a regulated output voltage even when the input voltage is close to the output voltage. The regulator incorporates over-current and over-temperature protection circuits to enhance its reliability and prevent damage under fault conditions. The TO-263 package provides excellent thermal performance, allowing the regulator to dissipate heat effectively. The low dropout characteristic makes it well suited for battery powered system and helps realize better system efficiency.

This regulator is ideal for applications where a stable and regulated 5.0V output is required with a low dropout voltage. Its high output current capability, robust protection features, and cost-effective price make it a popular choice for voltage regulation in a wide range of electronic devices. The TS1085CM50RN provides a reliable and efficient solution for voltage regulation requirements.

You May Also Be Interested in

Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Lucent
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess