EN
  • EN
  • DE

K4S283233FMNIL

Part No K4S283233FMNIL
Manufacturer Samsung
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1001229-K4S283233FMNIL
Categories OEM Parts(J-L)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian K4S283233FMNIL CAD Model

Description

The K4S283233FMNIL is a Synchronous DRAM (SDRAM) component manufactured by Samsung. SDRAM is a type of dynamic random-access memory (DRAM) that synchronizes its operation with an external clock signal. This synchronization allows for faster data transfer rates compared to traditional asynchronous DRAM.

Applications

  • Graphics Cards: Used as memory for storing textures, framebuffers, and other graphical data.
  • Computer Main Memory: Functions as the primary system memory in older computers.
  • Embedded Systems: Suitable for devices requiring moderate memory capacity and speed, such as networking equipment and industrial control systems.
  • Gaming Consoles: Utilized as memory in older gaming consoles.

Features

  • Synchronous Operation: Operates synchronously with the system clock for improved performance.
  • Burst Mode: Supports burst mode operation for faster data access.
  • Multiple Bank Operation: Contains multiple internal banks, allowing for interleaved memory access.
  • Low Power Consumption: Designed for relatively low power consumption compared to other memory types.
  • Double Data Rate (DDR): Likely a DDR SDRAM variant, enabling data transfer on both the rising and falling edges of the clock signal.

Benefits

  • Increased Data Transfer Rate: Synchronous operation allows for faster data transfer speeds.
  • Improved System Performance: Faster memory access improves overall system responsiveness.
  • Cost-Effective Solution: Provides a cost-effective memory solution for applications where high-end performance is not critical.
  • Reduced Latency: The burst mode and multiple bank operation help reduce memory latency.

Additional Details

The K4S283233FMNIL is generally available in a standard TSOP (Thin Small Outline Package). It typically operates at a voltage of 3.3V. It is important to consult the official Samsung datasheet for complete and accurate specifications, including operating frequencies, timings, and power consumption details. The memory capacity is typically 256Mb, organized as 8M x 32 bits x 4 banks.

While this part is likely older technology, it may still be used in legacy systems or niche embedded applications. Proper handling and ESD precautions are essential during installation and operation to prevent damage to the chip. Always refer to the manufacturer's documentation for the recommended operating conditions and storage requirements.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess