Products specifications Report Issue?

Package Bulk
Product Status Active
Frequency 10MHz ~ 2GHz
P1dB 16dBm
Gain 20dB
RF Type General Purpose
Voltage - Supply 15V
Current - Supply 120mA
Test Frequency 10MHz ~ 2GHz
Grade -
Mounting Type Chassis Mount
Package / Case Module, SMA Connectors
Ultra Librarian 3D Model Ultra Librarian ZFL-2000+ CAD Model

Description

Features

  • wideband, 10 to 2000 MHz
  • high gain, 20 dB min
  • unconditionally stable
  • protected by US Patent, 6,943,629

You May Also Be Interested in

Mini-Circuits
IC AMP CELL 500MHZ-4.5GHZ 8QFN / RF Amplifier IC Cellular 500MHz ~ 4.5GHz 8-QFN (3x3)
Need more? Email Us
ECAD model for MNA-2W+
Analog Devices Inc.
0.5 dB LSB GaAs MMIC 6-BIT DIGITAL VARIABLE GAIN AMPLIFIER, 50 MHz - 1 GHz | IC RF AMP GP 50MHZ-1GHZ 32QFN
Need more? Email Us
ECAD model for HMC627LP5E
M/A-Com Technology Solutions
RF Driver Amplifier
Need more? Email Us
ECAD model for MAAM-009286-TR3000
Skyworks Solutions Inc.
Need more? Email Us
ECAD model for SKY65135-21LF
Skyworks Solutions Inc.
IC RF AMP / RF Amplifier IC
Need more? Email Us
ECAD model for SKY65148-31
Analog Devices Inc.
Industrial Sensors | IC AMP VSAT 24GHZ-43.5GHZ 16SMT
Lowest to $984.8485
ECAD model for HMC1040LP3CE
Skyworks Solutions Inc.
IC AMP DVR 250-2500MHZ SOT89-3
Lowest to $6.2791
ECAD model for SKY65009-70LF
Maxim Integrated
IC RF AMP 698MHZ-2.8GHZ 64QFN / RF Amplifier IC 698MHz ~ 2.8GHz 64-QFN (9x9)
Lowest to $104.9886
ECAD model for SC1889A-00B00E
ON Semiconductor
IC MMIC AMP WIDEBAND MCPH6
Need more? Email Us
ECAD model for SMA3101-TL-E

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention