EN
  • EN
  • DE

PS51259-AP

Part No PS51259-AP
Manufacturer Mitsubishi
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mitsubishi
Win Source Part Number 281265-PS51259-AP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PS51259-AP CAD Model

Description

The Mitsubishi PS51259-AP is a robust intelligent power module (IPM) designed for driving motors in various applications. This IPM integrates power devices, drivers, and protection circuitry into a single package, simplifying inverter design and improving overall system reliability.

Applications

  • Air Conditioner Compressors
  • Industrial Motor Drives
  • Servo Systems
  • Robotics
  • Washing Machines

Features

  • Integrated Gate Drivers: Incorporates high-performance gate drivers for efficient switching of the power devices.
  • Short Circuit Protection: Protects the IPM and the driven motor from short circuit conditions.
  • Overcurrent Protection: Prevents damage due to excessive current flow.
  • Undervoltage Lockout (UVLO): Ensures proper operation by preventing the gate drivers from operating when the supply voltage is too low.
  • Over Temperature Protection: Shuts down the IPM if the temperature exceeds a safe operating limit.
  • Low Power Loss: Designed for high efficiency, minimizing heat generation and improving overall system performance.
  • Compact Package: Simplifies mounting and reduces the overall size of the inverter system.

Benefits

  • Simplified Design: Reduces the number of external components required, making inverter design easier and faster.
  • Improved Reliability: Integrated protection features enhance the robustness and longevity of the motor drive system.
  • Higher Efficiency: Low power loss contributes to energy savings and reduced operating costs.
  • Reduced System Size: Compact package allows for smaller and more integrated inverter designs.
  • Enhanced Performance: Precise gate control and integrated protection lead to improved motor control performance.

Additional Details

The PS51259-AP typically features a 600V or 1200V rating, depending on the specific model and intended application. It is designed to drive three-phase motors, offering a complete solution for motor control. The module often incorporates an internal bootstrap diode for high-side gate drive power. Careful attention should be paid to the datasheet for thermal management recommendations to ensure reliable operation. Proper heatsinking is crucial to dissipate heat generated by the power devices.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
AVX Corporation
Need more? Email Us
Samsung
Need more? Email Us
NIKO-SEM
Need more? Email Us
AVX Corporation
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.0640 $81.1920
6+ $22.2072 $133.2432
9+ $21.5130 $193.6170
12+ $20.8189 $249.8268
15+ $20.1247 $301.8705
20+ $18.0434 $360.8680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess