Products specifications Report Issue?

Category Connectors, InterconnectsRectangular ConnectorsArrays, Edge Type, Mezzanine (Board to Board)
Manufacturer Molex
Series SlimStack 55091
Part Status Active
Connector Type Plug, Outer Shroud Contacts
Number of Positions 40
Pitch 0.025" (0.64mm)
Number of Rows 2
Mounting Type Surface Mount
Features Board Guide, Solder Retention
Contact Finish Gold
Contact Finish Thickness 10.0μin (0.25μm)
Mated Stacking Heights 6mm, 12mm
Height Above Board 0.197" (5.00mm)
Base Product Number 055091
Packaging Tape & Reel (TR)Cut Tape (CT)
Ultra Librarian 3D Model Ultra Librarian 0550910474 CAD Model

You May Also Be Interested in

TE Connectivity
CONN FPC BOTTOM 31POS 0.3MM R/A
Need more? Email Us
ECAD model for 3-2328724-1
Molex, LLC
CONN FFC FPC 8POS 0.5MM R/A
Lowest to $0.1832
ECAD model for 5034800800
Molex, LLC
CONN HEADER R/A 5POS 3.5MM
Need more? Email Us
ECAD model for 0532590529
TE Connectivity
CONN HEADER R/A 40POS 2.54MM
Need more? Email Us
ECAD model for 2-5102322-9
TE Connectivity
CONN CARDEDGE HSG 56POS .156 BLK
Need more? Email Us
ECAD model for 583859-1
TE Connectivity
CONN HEADER VERT 4POS 3MM
Need more? Email Us
ECAD model for 2-1445085-4
TE Connectivity
CONN PLG HSG FMALE 37POS INLINE
Lowest to $7.3770
ECAD model for 206150-1
TE Connectivity
TERM BLOCK PLUG 6POS STR 3.5MM
Need more? Email Us
ECAD model for 284510-6
TE Connectivity
CONN CARDEDGE HSG 30POS .100 BLK
Need more? Email Us
ECAD model for 583718-3

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention