EN
  • EN
  • DE

15921060

Part No 15921060
Manufacturer Molex, LLC
Catalog Circular Connectors - Housings
Description Conn EBBI RCP 60 POS 2.54mm Solder ST Thru-Hole 60 Terminal 1 Port EBBI™ Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Receptacle
Contact Material Bronze
Contact Plating Gold
Country of Origin US
Current Rating 1 A
Flammability Rating UL94 V-0
Gender Female
Glow Wire Compliant Non-compliant
Halogen Free Low Halogen
Housing Color Black
Housing Material Thermoplastic
Lead Free Lead Free
Max Operating Temperature 105 °C
Min Operating Temperature -40 °C
Mount Through Hole
Number of Circuits 60
Number of Contacts 60
Number of Positions 60
Number of Rows 2
Orientation Vertical
Pitch 1.27 mm
Plating Tin
RoHS Compliant
Termination Solder
Voltage Rating 30 V
Win Source Part Number 1206155-15921060
Categories Circular Connectors - Housings
Manufacturer Molex, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 15921060 CAD Model

Description

The Molex, LLC 1206155-15921060 is a 60-position receptacle connector that has a Win Source Part Number of 1206155-15921060.

  • Pitch: 1.27 mm
  • Number of Positions: 60
  • Number of Rows: 2
  • Contact Material: Bronze
  • Contact Plating: Gold
  • Voltage Rating: 30 V
  • Current Rating: 1 A
  • Housing Material: Thermoplastic
  • Housing Color: Black
  • Plating: Tin
  • Lead Free: Yes
  • RoHS Compliant: Yes

You May Also Be Interested in

TE Connectivity
CPC Connectors
Lowest to $52.4782
TE Connectivity
Circular Connector, 14 Contact(s
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
PLUG SIZE 24 HDP -L024
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
PLUG ASM
Need more? Email Us
TE Connectivity
CPC 17-3 RCPT ASYREV SEX UV
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess