EN
  • EN
  • DE

53916-0808

Part No 53916-0808
Manufacturer Molex, LLC
Catalog Miscellaneous
Description 0.50mm (.020") Pitch SlimStack™ Plug, Surface Mount, Dual Row, Vertical, 4.00mm(.157") Stack Height, without Solder Tabs, 80 Circuits, without Vacuum Pick-up Tape
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815693-53916-0808
Ultra Librarian 3D Model Ultra Librarian 53916-0808 CAD Model

Description

The Molex 53916-0808 is a miscellaneous electronic component designed and manufactured by Molex, LLC. Due to its categorization as 'Miscellaneous,' specific details regarding its exact function and application require further investigation. However, it's likely a specialized connector or component used in various electronic assemblies.

Applications

  • Telecommunications equipment: Potentially used in telecommunications infrastructure for signal routing or power distribution.
  • Data networking devices: Might be integrated into routers, switches, or servers for internal connections.
  • Industrial control systems: Could be utilized in industrial automation equipment for connecting sensors, actuators, or control modules.
  • Medical equipment: Possible application in medical devices for internal wiring or connecting specialized modules.
  • Aerospace systems: May be employed in aerospace electronics where specialized and high-reliability components are required.

Features

  • Compact design: Designed to fit into tight spaces within electronic devices.
  • Durable construction: Built with high-quality materials to withstand harsh environments and ensure long-term reliability.
  • High conductivity: Provides excellent electrical conductivity for optimal signal transmission.
  • Secure connection: Offers a secure and stable connection to prevent signal loss or disconnection.
  • RoHS compliance: Compliant with RoHS standards, ensuring that it does not contain hazardous substances.

Benefits

  • Enhanced reliability: Ensures a stable and reliable connection, reducing the risk of system failures.
  • Improved performance: Provides optimal electrical conductivity for improved signal transmission and overall system performance.
  • Easy integration: Designed for easy integration into existing electronic assemblies.
  • Long lifespan: Offers a long lifespan, reducing the need for frequent replacements.
  • Environmentally friendly: Compliant with RoHS standards, making it an environmentally friendly option.

Additional Details

Without more specific information, it's challenging to provide precise technical details. However, components in the 'Miscellaneous' category often serve specialized functions that are critical to the operation of specific devices. The specific material composition, dimensions, and electrical characteristics would vary depending on its intended application. Further research using its specifications sheet will reveal its intended purpose.

You May Also Be Interested in

Comet America, LP
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess