EN
  • EN
  • DE

87340-0824

Part No 87340-0824
Manufacturer Molex, LLC
Catalog Headers & Wire Housings
Description Headers & Wire Housings 2MM RECEPT. 8 CKT Top Entry
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Molex
Product Headers
Type Receptacle
Number of Positions 8 Position
Pitch 2 mm (0.079 in)
Number of Rows 2 Row
Row Spacing 2 mm (0.079 in)
Mounting Style SMD/SMT
Termination Style Solder
Mounting Angle Straight
Contact Gender Socket (Female)
Contact Plating Gold
Series 87340
Tradename Milli-Grid
Application Board-to-Board, Signal
Minimum Operating Temperature - 55 C
Maximum Operating Temperature + 105 C
Packaging Tube
Current Rating 1 A
Housing Material Thermoplastic (TP)
Voltage Rating 125 V
Brand Molex
Contact Material Tin
Flammability Rating UL 94 V-0
Housing Color Black
Product Type Headers & Wire Housings
Standard Pack Qty 67
Subcategory Headers & Wire Housings
Ultra Librarian 3D Model Ultra Librarian 87340-0824 CAD Model

You May Also Be Interested in

Molex, LLC
Headers & Wire Housings VERT PCB HDR 3P GOLD FRICTION LOCK
Lowest to $0.8622
Molex, LLC
Headers & Wire Housings 1.25 W/B Dual Plug Hsg 30Ckt
Lowest to $1.0944
JST Sales America Inc.
Headers & Wire Housings PSI HEADER (DIP TOP)
Lowest to $0.3352
Molex, LLC
Headers & Wire Housings MICRO-FIT 3.0 HDR 03P RA
Lowest to $0.6156
JST Sales America Inc.
Headers & Wire Housings SR HEADER (SMT TOP)
Lowest to $0.2183
Molex, LLC
Headers & Wire Housings 14CKT CTB RECPT DUAL ROW IDT
Lowest to $1.0833
JST Sales America Inc.
Headers & Wire Housings PA Series 3 Position 2 mm Pitch With Boss Top Entry Shrouded Header
Lowest to $0.4750
Molex, LLC
Headers & Wire Housings PICOFLEX 10P HDR LOPRO SN
Lowest to $0.4231
Molex, LLC
Headers & Wire Housings 1.25MM HDR 3 CKT Right-Angle
Lowest to $0.0944

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess