EN
  • EN
  • DE

V61C518256-15T

Part No V61C518256-15T
Manufacturer Mosel Vitelic, Corp
Catalog HOT - SALES and EOL Components (U - Z)
Description 32K X 8 HIGH SPEED STATIC RAM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mosel Vitelic, Corp
Win Source Part Number 397412-V61C518256-15T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian V61C518256-15T CAD Model

Description

The V61C518256-15T is a high-speed CMOS Static RAM (SRAM) chip manufactured by Mosel Vitelic, Corp. It is a 256K x 8 bit SRAM, similar to the V61C518256-12T, but with a slightly slower access time, which can be suitable for applications where the absolute fastest speeds aren't necessary, but power consumption or cost are more important considerations.

Applications:

  • Cache Memory: Used in processors and controllers as L2 or L3 cache, where the access speed requirement is a bit relaxed compared to L1.
  • Embedded Systems: Suitable for a variety of embedded applications such as industrial control systems, networking devices, and test equipment, where high-speed memory is needed but within a certain cost/performance envelope.
  • Buffer Memory: Used as buffer memory in data acquisition systems and signal processing equipment.
  • Medical Devices: Found in diagnostic equipment and monitoring systems for temporary data storage.
  • Telecommunications Equipment: Employed in communication devices for storing routing tables and temporary data.

Features:

  • Access Time: Offers a relatively fast access time of 15ns.
  • CMOS Technology: Utilizes CMOS technology for low power consumption, critical for battery-powered devices.
  • Standard Interface: Compatible with standard memory interfaces, simplifying integration.
  • High Reliability: Designed for stable and dependable operation across a broad temperature range.
  • 256K x 8 Organization: Provides a convenient memory organization for various applications.

Benefits:

  • Improved System Responsiveness: Enhances system speed for time-critical operations.
  • Lower Power Consumption: Reduces energy usage and heat generation, extending battery life.
  • Cost-Effective Solution: Provides a balance between performance and cost.
  • Enhanced Data Integrity: Ensures reliable data storage and retrieval.
  • Easier Implementation: Simplifies system design with its standard interface.

The V61C518256-15T is a cost-effective SRAM solution that provides a good balance of speed and power efficiency, making it ideal for a wide range of embedded applications and other systems where memory speed is important but not the absolute highest priority. This balance of performance and cost makes it a popular choice for many designs.

You May Also Be Interested in

NEC
Lowest to $22.5849
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Lowest to $23.3957
NEC
Lowest to $9.7932
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $89.8648
NEC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess