Products specifications Report Issue?

Color Green
Connector Type Terminal Block
Contact Material Bronze
Contact Plating Tin
Current Rating 8 A
Number of Contacts 6
Number of Positions 6
REACH SVHC Unknown
RoHS Non-Compliant
Voltage Rating 300 V
Wire/Cable Gauge 16 AWG
Win Source Part Number 1002863-MC310-50806
Categories Terminal Blocks
Manufacturer Multicomp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC310-50806 CAD Model

Description

The Multicomp MC310-50806 is a 6-position terminal block connector that has a voltage rating of 300 V and a current rating of 8 A.

  • Positions: 6
  • Voltage Rating: 300 V
  • Current Rating: 8 A
  • Wire/Cable Gauge: 16 AWG
  • Contact Plating: Tin
  • RoHS Compliance: RoHS non-compliant
  • REACH SVHC: Unknown
  • Connector Type: Terminal block
  • Contact Material: Bronze
  • Color: Green

You May Also Be Interested in

Ningbo Dorabo Electric Co., Ltd.
3 Position 5mm Pitch
Lowest to $0.3547
ECAD model for DB2EK-5.0-3P-GN-S
Ningbo Dorabo Electric Co., Ltd.
4 Position 5mm Pitch
Lowest to $0.0988
ECAD model for DB2EV-5.0-4P-GN
Amphenol
TD15016100J0G-500 Tb Wir Pro 90D
Need more? Email Us
ECAD model for TD15016100J0G
Sumitomo Electric
Rectangular Connector Contacts RoHS
Lowest to $0.0424
ECAD model for 8100-3455
Weidmuller
TERM BLK 3P SIDE ENT 5.08MM PCB
Lowest to $56.6066
ECAD model for 1640920000
Sumitomo Electric
Rectangular Connector Contacts RoHS
Need more? Email Us
ECAD model for 6098-0240
KEFA ELECTRONICS
2 Position Plug 3.81mm Pitch
Lowest to $0.1629
ECAD model for KF2EDGK-3.81-2P
Molex, LLC
39501-1004 Molex Pluggable Terminal Blocks EURO 3.5MM 4 CIRCUIT VERT PCB HEADER datasheet, inventory, & pricing.
Lowest to $3.4847
ECAD model for 39501-1004
Ningbo Dorabo Electric Co., Ltd.
3 Position 5mm Pitch
Lowest to $0.1183
ECAD model for DB2EV-5.0-3P-GN

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention