EN
  • EN
  • DE
  • IT

MC34335

Part No MC34335
Manufacturer Multicomp
Catalog OEM Parts (M - N)
Description 10 WAY VERTICAL HEADER, MALE; Connector Type: Wire to Board; Series: 2261(5561); Contact Termination: Through Hole;...
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Natural
Contact Material Copper
Contact Plating Tin
Contact Resistance 10 mΩ
Current Rating 5 A
Flammability Rating UL94 V-2
Gender Receptacle
Insulation Resistance 1 GΩ
Lead Pitch 3 mm
Material Nylon
Maximum Operating Temperature 105 °C
Min Operating Temperature -25 °C
Mount Through Hole
Number of Contacts 10
Number of Rows 2
REACH SVHC Unknown
RoHS Compliant
Row Spacing 3 mm
Termination Through Hole
Voltage Rating (AC) 250 V
Win Source Part Number 1077347-MC34335
Categories OEM Parts(M-N)
Manufacturer Multicomp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC34335 CAD Model

Description

The Multicomp MC34335 is a high-quality electronic component designed for specific applications.

  • Manufacturer: Multicomp
  • Popularity Rating: low
  • Supply and Demand Status: shortage
  • Category: OEM part
  • Color: natural
  • Rows: 2
  • Row Spacing: 3mm
  • Termination: through-hole
  • Contact Material: copper
  • Current Rating: 5A
  • Contacts: 10
  • Gender: receptacle
  • Contact Plating: tin
  • Contact Resistance: 10 mΩ
  • Material: nylon
  • Insulation Resistance: 1 GΩ
  • Win Source Part Number: 1077347-MC34335

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 16POS 2.54MM / Connector Header Through Hole 16 position 0.100" (2.54mm)
Lowest to $2.1836
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 200W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC, 120 ~ 370 VDC Input
Need more? Email Us
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 8POS 2MM / Connector Header Through Hole 8 position 0.079" (2.00mm)
Lowest to $0.9063
Sunlord
Need more? Email Us
NDK
Need more? Email Us
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
Taiwan Semiconductor
Diode Schottky 150V 5A 2-Pin ITO-220AC Tube
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess