Products specifications Report Issue?

REACH SVHC Unknown
RoHS Compliant
Width 85 mm
Win Source Part Number 1083105-MOH-34
Categories Terminal Blocks
Manufacturer Multicomp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MOH-34 CAD Model

Description

The Multicomp 1083105-MOH-34 is a compliant terminal block that has a width of 85mm.

  • Width: 85mm
  • RoHS Compliant: Yes
  • REACH SVHC Status: Unknown
  • Supply and Demand Status: Shortage
  • Popularity: Low
  • Risk of Fake Products: High (53% threat level)

You May Also Be Interested in

Amphenol Anytek
TERM BLK 15POS 45DEG 5.08MM PCB / 15 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.200" (5.08mm) Through Hole
Need more? Email Us
ECAD model for HD1500800000G
Phoenix Contact
Conn PC Terminal Block 3 POS 5mm Solder RA Thru-Hole 17.5A
Need more? Email Us
ECAD model for 1935323
JST Sales America Inc.
Ring Tongue Terminal, Gs Series, 2, M2, 22 Awg, 0.5 Mm , Uninsulated Rohs Compliant: Yes
Need more? Email Us
ECAD model for GS2-0.5
Amphenol Anytek
TERM BLOCK 1POS SIDE ENTRY PCB / 1 Position Wire to Board Terminal Block Horizontal with Board Through Hole
Need more? Email Us
ECAD model for HB0101000000G
Phoenix Contact
Plug, Terminal Block; 12 A; 250 V; 5 mm; 24 AWG/kcmil (Min.); 7; Screw; 4 kV
Need more? Email Us
ECAD model for 1754546
Phoenix Contact
Terminal Block Connector, PCB, Fixed, Spring Cage, 2, 5 mm, PTDA 2.5, 24 A, 400 V
Lowest to $1.3825
ECAD model for 1725302
Weidmuller
LCP Push-In Connection Terminal Block, LSF-SMT 5.08 Series (Weidmuller)
Need more? Email Us
ECAD model for 1824820000
Molex, LLC
Conn Barrier Strip 7 POS 8.26mm Solder ST Thru-Hole 20A/Contact
Need more? Email Us
ECAD model for 38700-6707
On Shore Technology Inc.
TERM BLK 20POS TOP ENT 3.5MM PCB / 20 Position Wire to Board Terminal Block Vertical with Board 0.138" (3.50mm) Through Hole
Need more? Email Us
ECAD model for OSTHX202081

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention