EN
  • EN
  • DE

MPB0505S-1W

Part No MPB0505S-1W
Manufacturer Multicomp
Catalog OEM Parts (M - N)
Description #c-Dc Converter, 5V, 0.2A Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1005092-MPB0505S-1W
Categories OEM Parts(M-N)
Manufacturer Multicomp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MPB0505S-1W CAD Model

Description

The MPB0505S-1W is a DC-DC isolated converter manufactured by Multicomp. It's designed to convert a DC voltage to another DC voltage while providing electrical isolation between the input and output.

Applications:

  • Industrial Control Systems: Providing isolated power for sensors and actuators.
  • Medical Equipment: Ensuring patient safety by providing electrical isolation.
  • Instrumentation: Isolating sensitive measurement circuits from noisy power supplies.
  • Telecommunications: Providing isolated power for telecom equipment.
  • Automotive Electronics: Isolating circuits in automotive applications.

Features:

  • Isolated Output: Provides electrical isolation between input and output.
  • Single Output: Delivers a single regulated output voltage.
  • Compact Size: Small form factor for space-constrained applications.
  • High Efficiency: Converts power efficiently to minimize heat dissipation.
  • Wide Input Voltage Range: Operates from a wide range of input voltages.

Benefits:

  • Enhanced Safety: Electrical isolation protects users and equipment from hazardous voltages.
  • Reduced Noise: Isolation minimizes noise coupling between input and output circuits.
  • Improved System Reliability: Isolation prevents ground loops and other common-mode issues.
  • Versatile Application: Suitable for a wide range of isolated power applications.
  • Easy Integration: Compact size simplifies integration into existing designs.

Additional Details:

The MPB0505S-1W typically has an input voltage of 5V DC and provides an isolated output of 5V DC at 1 Watt. The isolation voltage is typically 1000VDC or higher. It often comes in a SIP (Single In-line Package) or DIP (Dual In-line Package) package. The efficiency is typically around 70-80%. It may include short-circuit protection and over-temperature protection. Refer to the Multicomp datasheet for detailed specifications, including input voltage range, output voltage, output current, isolation voltage, efficiency, and operating temperature range. Proper decoupling capacitors should be used on both the input and output to minimize noise. Ensure that the converter is properly heat-sinked if necessary, depending on the operating conditions.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.3269
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess