The MQQLD10-10DM is a Schottky rectifier manufactured by SMC Diode Solutions. It is designed for high-efficiency rectification and fast switching applications. This diode is commonly used in power supplies, inverters, and other circuits where low forward voltage drop and high-speed switching are critical. Its robust construction ensures reliable performance even in demanding environments.
Applications
- Switching power supplies
- Freewheeling diodes in inductive loads
- Reverse polarity protection
- DC-DC converters
- Solar panel bypass diodes
Features
- Low forward voltage drop
- High surge current capability
- Fast switching speed
- High reliability
- RoHS compliant
- High junction temperature capability
Benefits
- Improved power efficiency
- Reduced heat dissipation
- Increased system reliability
- Compact design
- Extended product lifespan
- Protection against voltage spikes
Additional Details
The MQQLD10-10DM features a repetitive peak reverse voltage (Vrrm) of 100V and a forward current (If) of 10A. The low forward voltage drop minimizes power loss and enhances overall circuit efficiency. Its fast switching speed allows for use in high-frequency applications. The high surge current capability ensures the diode can withstand transient voltage spikes, protecting the circuit from damage. The diode is typically packaged in a DO-214AC (SMA) package for surface mount assembly, providing a compact and efficient solution. The operating junction temperature range is generally from -55°C to +150°C, making it suitable for a wide range of operating conditions. The device's construction and materials are designed for long-term reliability and stability.