Products specifications Report Issue?

REACH SVHC No SVHC
RoHS Compliant
Win Source Part Number 1053062-SPC15335
Categories D - Sub Connectors
Manufacturer Multicomp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SPC15335 CAD Model

Description

The Multicomp D-Sub Connector is a high-quality electronic component designed to provide reliable and efficient performance.

  • RoHS: Compliant with RoHS
  • SVHC: Does not contain any SVHC
  • Applications: Suitable for use in a wide range of applications, including industrial and commercial settings

You May Also Be Interested in

HARTING
DSUB SCREW-LOCK FE UNC/UNC 13MM
Need more? Email Us
ECAD model for 09670009922
TE Connectivity
CONN D-SUB MOUNTING SCREW 4-40
Need more? Email Us
ECAD model for 5206052-3
TE Connectivity
D-Sub Tools&Hardware SCREWLOCK W
Lowest to $0.9260
ECAD model for 178877-1
ITT Cannon, LLC
CONN JACKPOST 12MM 4-40
Need more? Email Us
ECAD model for M83513/05-17
TE Connectivity
CONN HEAD SCREW HEAVY DUTY 4-40
Need more? Email Us
ECAD model for 5746879-1
NorComp Inc.
ASSY SCREWLOCK 4-40 FEMALE .625\
Need more? Email Us
ECAD model for 160-000-011R031
TE Connectivity
CONN D-SUB FEMALE SCREW LOCK
Lowest to $1.5053
ECAD model for 828102-1
TE Connectivity
50SR SCREWLOCK KIT,BULK,FEMAL
Need more? Email Us
ECAD model for 786585-3
TE Connectivity
CONN D-SUB FEMALE SCREW LOCK
Need more? Email Us
ECAD model for 3-828102-1

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention