Products specifications Report Issue?

Mount Panel
RoHS Non-Compliant
Throw Configuration DPDT
Win Source Part Number 1095679-SPC4972
Categories Toggle Switches
Manufacturer Multicomp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SPC4972 CAD Model

Description

The SPC4972, manufactured by Multicomp, is a transient voltage suppressor (TVS) diode. TVS diodes are designed to protect sensitive electronic components from voltage spikes induced by lightning, electrostatic discharge (ESD), inductive load switching, and other transient voltage events. They operate by clamping the voltage to a safe level, diverting excess current away from the protected circuit.

Applications

  • Protecting I/O interfaces in microcontrollers and microprocessors.
  • Safeguarding data lines in communication systems (e.g., RS-485, Ethernet).
  • Protecting automotive electronics from voltage transients.
  • Shielding power supply inputs from surges.
  • Protecting sensitive components in consumer electronics (e.g., smartphones, tablets).
  • Protecting industrial control systems from electrical noise and surges.

Features

  • Fast response time to transient events.
  • Low clamping voltage, limiting the voltage seen by protected components.
  • High surge current capability, able to withstand large transient currents.
  • Small package size for space-constrained applications.
  • Unidirectional or bidirectional configurations available.
  • Low leakage current, minimizing power consumption.

Benefits

  • Prevents damage to sensitive electronic components from voltage transients.
  • Increases the reliability and lifespan of electronic devices.
  • Reduces downtime and maintenance costs.
  • Complies with industry standards for ESD and surge protection.
  • Simplifies circuit design by providing a robust protection solution.

Additional Details

To determine the precise specifications of the SPC4972, refer to the Multicomp datasheet. Important parameters include the standoff voltage (the maximum voltage the TVS diode can withstand without conducting), the clamping voltage (the voltage at which the TVS diode begins to conduct and clamp the voltage), the peak pulse current (the maximum surge current the TVS diode can withstand), and the capacitance. TVS diodes are essential for ensuring the robustness and reliability of electronic systems operating in harsh environments or exposed to potential voltage transients. The specific type of TVS diode (unidirectional or bidirectional) will depend on the application's requirements.

You May Also Be Interested in

C&K Components
SWITCH TOGGLE DPDT 0.4VA 20V
Need more? Email Us
ECAD model for E203SD1V3BE
NKK Switches
SWITCH TOGGLE DPST 20A 125V
Need more? Email Us
ECAD model for S421T
Honeywell
SWITCH TOGGLE SPDT 15A 125V / Sealed Toggle Switches
Lowest to $16.2029
ECAD model for 1NT1-3
C&K Components
SWITCH TOGGLE SPST 2A 120V
Need more? Email Us
ECAD model for ET02SD1CGE
Apem Inc.
SWITCH TOGGLE SPDT 6A 125V
Need more? Email Us
ECAD model for 5239AB
E-SWITCH
SWITCH TOGGLE SPDT 3A 120V
Need more? Email Us
ECAD model for 200MSP1T2B1M7QE
Apem Inc.
SWITCH TOGGLE SPDT 6A 125V
Need more? Email Us
ECAD model for 5638A
NKK Switches
SWITCH TOGGLE 4PST 20A 125V
Need more? Email Us
ECAD model for S41T
NKK Switches
SWITCH TOGGLE SP3T 0.4VA 28V
Need more? Email Us
ECAD model for A24JB

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention